EN
  • EN
  • DE

SDINFDK4-128G

Part No SDINFDK4-128G
Manufacturer Diodes Incorporated
Catalog Unclassified Memory
Description 128GB UFS2.1 iNAND MC EU512
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955732-SDINFDK4-128G
Series *
Ultra Librarian 3D Model Ultra Librarian SDINFDK4-128G CAD Model

Description

The SDINFDK4-128G is a cutting-edge storage solution from Diodes Incorporated, designed to cater to the needs of high-performance and high-reliability applications. This product is a NAND flash memory card that boasts a substantial 128GB of storage capacity, making it an ideal choice for a wide range of electronic devices such as smartphones, tablets, digital cameras, and IoT devices.

Key Features

  • High Capacity: With 128GB of storage space, this memory card is perfect for storing large amounts of data, including high-resolution images, videos, and application files.
  • Speed and Performance: The SDINFDK4-128G is designed to deliver fast read and write speeds, ensuring quick data transfer and efficient operation in demanding applications.
  • Durability: This product is built to withstand harsh conditions, making it a reliable choice for devices that are exposed to extreme environments.
  • Compatibility: The memory card is compatible with a wide range of devices, thanks to its adherence to industry-standard specifications.
  • Energy Efficiency: The SDINFDK4-128G is engineered to be energy-efficient, reducing power consumption in devices and extending battery life.

Applications

The versatility of the SDINFDK4-128G makes it suitable for various applications. It is particularly useful in:

  • Mobile devices where high storage capacity is essential for user data, apps, and media.
  • Digital imaging, providing ample space for high-resolution photographs and videos.
  • Embedded systems that require reliable and durable storage options.
  • IoT devices that need to store large amounts of data collected from sensors and other inputs.

Technical Specifications

The SDINFDK4-128G memory card comes with the following technical specifications:

  • Form Factor: NAND flash memory
  • Storage Capacity: 128GB
  • Interface: Compatible with standard interfaces
  • Operating Temperature Range: Specified by manufacturer
  • Dimensions: Standardized dimensions for compatibility

With its robust design, high capacity, and versatile application range, the SDINFDK4-128G from Diodes Incorporated stands out as a premier choice for storage solutions in the electronics market.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 461 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess