EN
  • EN
  • DE

SDINEDK4-256G-P

Part No SDINEDK4-256G-P
Manufacturer Diodes Incorporated
Catalog Unclassified Memory
Description 256GB UFS3.0 iNAND MC EU511
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955796-SDINEDK4-256G-P
Series *
Ultra Librarian 3D Model Ultra Librarian SDINEDK4-256G-P CAD Model

Description

Product Overview: SDINEDK4-256G-P

The SDINEDK4-256G-P is a high-performance, industrial-grade solid-state drive (SSD) from Diodes Incorporated, a leading manufacturer in the semiconductor market. This robust storage solution is designed to cater to the demanding needs of industrial applications that require durability, reliability, and high-speed data transfer capabilities.

With a storage capacity of 256GB, the SDINEDK4-256G-P is an excellent choice for systems that handle large volumes of data, such as advanced embedded systems, data logging devices, and high-resolution video recording equipment. The drive utilizes NAND flash memory, which provides quick read and write speeds, low power consumption, and strong resistance to physical shock and vibration.

Key Features

  • Capacity: 256GB of storage space for extensive data requirements.
  • Form Factor: The SSD comes in a compact and versatile form factor, making it suitable for various industrial applications with space constraints.
  • Endurance: Engineered for high endurance, it can withstand the rigors of continuous operation in challenging environments.
  • Data Integrity: Features advanced error correction code (ECC) and wear-leveling algorithms to ensure data integrity and extend the lifespan of the drive.
  • Temperature Range: Operates reliably across a wide temperature range, making it ideal for outdoor or temperature-sensitive applications.
  • Shock and Vibration Resistance: Built to resist the adverse effects of shock and vibration, ensuring consistent performance in industrial settings.

Applications

The SDINEDK4-256G-P SSD is versatile and can be integrated into a variety of industrial applications, including:

  • Industrial PCs and servers
  • Embedded computing systems
  • Automotive data recorders
  • Surveillance and security systems
  • Networking and telecommunications equipment

In conclusion, the SDINEDK4-256G-P from Diodes Incorporated is a reliable and durable storage solution that provides the performance and resilience required by modern industrial applications. Its combination of high capacity, robustness, and wide operating temperature range makes it an ideal choice for system designers and engineers looking to enhance their data storage capabilities.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess