EN
  • EN
  • DE

SDINBDG4-8G-XI

Part No SDINBDG4-8G-XI
Manufacturer Diodes Incorporated
Catalog EMMC
Description 8GB eMMC iNAND IX EM122 ExtTemp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956421-SDINBDG4-8G-XI
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDG4-8G-XI CAD Model

Description

Diodes Incorporated SDINBDG4-8G-XI Overview

The SDINBDG4-8G-XI is a high-performance NAND Flash memory module from Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. Designed to meet the needs of a wide range of electronic applications, this memory module offers a robust storage solution with an 8GB capacity, making it ideal for use in consumer electronics, industrial applications, and embedded systems where reliable data storage is crucial.

Key Features

  • Capacity: The module boasts an 8GB storage capacity, providing ample space for firmware, software applications, and data logging.
  • Interface: It features an eMMC interface, which stands for Embedded MultiMediaCard. This interface is widely used in the industry for its high-speed data transfer rates and reliability.
  • Form Factor: The compact 153-ball BGA (Ball Grid Array) package ensures a small footprint, making it suitable for space-constrained applications.
  • Speed Class: With compliance to high-speed data standards, this module can handle the rigorous demands of high-performance applications.
  • Temperature Range: The SDINBDG4-8G-XI is designed to operate within an industrial temperature range, ensuring stable performance under varying environmental conditions.
  • Reliability: Diodes Incorporated's commitment to quality means this product is built to last, with a focus on durability and data integrity.

Applications

The versatility of the SDINBDG4-8G-XI makes it suitable for a variety of applications, including:

  • Mobile Devices
  • GPS Navigation Systems
  • Industrial Control Systems
  • Internet of Things (IoT) Devices
  • Automotive Infotainment
  • Healthcare and Medical Equipment

Diodes Incorporated's SDINBDG4-8G-XI NAND Flash memory module is a reliable choice for designers and engineers looking for a storage solution that offers both performance and durability. Its combination of capacity, speed, and robustness makes it an excellent choice for a wide array of applications where data integrity and system reliability are of utmost importance.

You May Also Be Interested in

Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade3
Need more? Email Us
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade2
Lowest to $81.4926
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Lowest to $85.9702
Kingston
64GB eMMC
Need more? Email Us
Kingston
32GB eMMC
Lowest to $19.5853
Epson Company
64GB eMMC
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND v4.51 HS 200 Ind
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5672 $93.1344
3+ $38.2090 $114.6270
5+ $37.0149 $185.0745
6+ $35.8209 $214.9254
8+ $34.6269 $277.0152
10+ $31.0448 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess