EN
  • EN
  • DE

SDINBDA6-32G

Part No SDINBDA6-32G
Manufacturer Diodes Incorporated
Catalog EMMC
Description 32GB eMMC iNAND CL EM132
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956472-SDINBDA6-32G
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDA6-32G CAD Model

Description

Product Overview: SDINBDA6-32G

The SDINBDA6-32G is a high-performance, reliable NAND Flash memory module from Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products. This memory module is designed to meet the rigorous demands of modern storage applications, providing a robust storage solution for a wide range of devices.

Key Features

  • Storage Capacity: The SDINBDA6-32G offers a generous storage capacity of 32GB, making it suitable for storing large amounts of data including multimedia files, applications, and documents.
  • Interface: It features a high-speed eMMC interface, which ensures fast data transfer rates and efficient communication with host devices.
  • Form Factor: The module comes in a compact and industry-standard form factor, which allows for easy integration into various electronic devices such as smartphones, tablets, digital cameras, and IoT gadgets.
  • Data Integrity: With built-in error correction code (ECC), the SDINBDA6-32G ensures data integrity and reliability, providing an extra layer of protection against data corruption.
  • Performance: It delivers high-performance read and write speeds that are essential for applications requiring quick access to data.
  • Power Efficiency: Designed for low power consumption, this memory module helps extend the battery life of portable devices, making it an energy-efficient choice.

Applications

The SDINBDA6-32G is versatile and can be used across a spectrum of applications. It's particularly well-suited for:

  • Mobile devices where storage space and power efficiency are critical
  • Digital cameras and video recorders requiring high-capacity data storage for high-resolution files
  • Embedded systems that need reliable and durable memory solutions
  • Automotive applications where robustness and endurance are necessary
  • Industrial applications that operate in challenging environments and require stable storage

Quality and Support

Diodes Incorporated is committed to providing high-quality products, and the SDINBDA6-32G is no exception. Customers can expect reliable performance backed by Diodes Incorporated's comprehensive technical support and customer service.

You May Also Be Interested in

Diodes Incorporated
32GB eMMC
Need more? Email Us
Foresee Group
8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $46.5672
Micron Technology Inc.
2GB eMMC
Need more? Email Us
SanDisk
Memory (ICs) RoHS
Lowest to $48.7500
Diodes Incorporated
64GB eMMC iNAND AT EM122 Grade2
Need more? Email Us
Kingston
16GB eMMC
Need more? Email Us
Diodes Incorporated
128GB eMMC iNAND CL EM122
Need more? Email Us
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND IX EM122 ExtTemp
Lowest to $650.0000

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.3985 $59.3985
2+ $55.6391 $111.2782
3+ $53.7594 $161.2782
4+ $50.0000 $200.0000
6+ $48.1204 $288.7224
7+ $46.2407 $323.6849
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess