EN
  • EN
  • DE

TMS320VC5509GHH31

Part No TMS320VC5509GHH31
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed-Point Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Packaging Tray
Part Status Obsolete(EOL)
Type Fixed Point
Interface Host Interface, I2C, McBSP
Clock Rate 144MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 256kB
Voltage - I/O 3.00V, 3.30V
Voltage - Core 1.60V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 179-LFBGA
Manufacturer Package 179-BGA MicroStar (12x12)
Win Source Part Number 1271370-TMS320VC5509GHH31
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320VC5509
Introduction Date April 01, 2001
ECCN 3A991.a.1
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320VC5509GHH31 CAD Model

Description

The TMS320VC5509GHH31 is a high-performance digital signal processor (DSP) from Texas Instruments' (TI) renowned TMS320 series. This advanced integrated circuit is designed to meet the rigorous demands of complex digital signal processing tasks in a variety of applications, including industrial, automotive, audio, and telecommunications.

Key Features:

  • High-Speed Processing: The device boasts a powerful core that operates at a frequency of up to 200MHz, providing the computational power necessary for high-speed signal processing tasks.
  • Advanced Architecture: It features a modified Harvard architecture that separates program and data spaces, allowing simultaneous access to program instructions and data, which results in increased processing efficiency and speed.
  • Memory: With integrated memory, the TMS320VC5509GHH31 includes 256KB of zero wait-state on-chip RAM and 16KB of ROM. This on-chip memory enhances performance by reducing the need for external memory components.
  • Peripheral Integration: The DSP comes with a range of integrated peripherals, such as a multichannel buffered serial port, host port interface, and two 32-bit general-purpose timers, which simplify system design and reduce the overall bill of materials.
  • Power Efficiency: This device is designed for low-power consumption, featuring multiple power-down modes, which make it an ideal choice for battery-powered and portable applications.
  • Packaging: The TMS320VC5509GHH31 is offered in a 179-ball MicroStar BGA package, which is designed for space-constrained applications.
  • Code Compatibility: The processor maintains code compatibility with previous members of the TMS320C5000™ DSP platform, allowing developers to reuse existing code bases and reduce time-to-market.

Applications:

The versatility and performance of the TMS320VC5509GHH31 make it suitable for a variety of applications, including:

  • Professional and consumer audio equipment
  • Voice and speech processing
  • Telecommunications infrastructure
  • Industrial control systems
  • Medical instrumentation

With its robust feature set and TI's commitment to quality, the TMS320VC5509GHH31 is a reliable choice for designers looking to implement advanced digital signal processing in their products.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
Lowest to $47.9718
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9735 $71.9470
4+ $29.5168 $118.0672
6+ $28.5944 $171.5664
8+ $27.6720 $221.3760
10+ $26.7496 $267.4960
13+ $23.9824 $311.7712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 312 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess