EN
  • EN
  • DE

SDINBDA6-32G-ZA

Part No SDINBDA6-32G-ZA
Manufacturer Diodes Incorporated
Catalog EMMC
Description 32GB eMMC iNAND AT EM132 Grade2 v5.1 HS400
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956292-SDINBDA6-32G-ZA
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDA6-32G-ZA CAD Model

Description

Product Overview: SDINBDA6-32G-ZA

The SDINBDA6-32G-ZA from Diodes Incorporated is a high-performance, industrial-grade NAND flash storage solution designed to meet the rigorous demands of modern embedded applications. This robust storage device provides 32GB of reliable solid-state storage, making it an ideal choice for a wide range of applications where data integrity and system stability are crucial.

Key Features:

  • High Capacity: With 32GB of storage space, this NAND flash memory module can store substantial amounts of data, suitable for both temporary and long-term storage needs.
  • Industrial Grade: Engineered to operate reliably in extreme environments, the SDINBDA6-32G-ZA can withstand temperatures ranging from -40°C to 85°C, ensuring performance in harsh industrial settings.
  • Endurance and Reliability: The product is built with advanced wear-leveling and error correction code (ECC) algorithms, which enhance the longevity and reliability of the storage medium.
  • Form Factor: The device comes in a compact and versatile form factor, making it easy to integrate into various industrial and embedded systems.
  • Interface: It features a high-speed interface that ensures fast data transfer rates, which is essential for applications that require quick access to large volumes of data.

Applications:

  • Industrial Automation
  • Embedded Computing Systems
  • Medical Devices
  • Automotive Electronics
  • Networking Infrastructure
  • IoT Devices

The SDINBDA6-32G-ZA is a testament to Diodes Incorporated's commitment to delivering high-quality, durable, and reliable storage solutions. Whether it's for critical industrial control systems or sophisticated medical devices, this NAND flash memory module is designed to preserve the integrity of your data and ensure the continuous operation of your systems. With its combination of capacity, endurance, and robustness, the SDINBDA6-32G-ZA is a smart choice for any application where data storage is paramount.

For more detailed specifications and information regarding compatibility and pricing, please refer to the official Diodes Incorporated datasheet or contact their customer support team.

You May Also Be Interested in

Micron Technology Inc.
MOD MCP EMMC 16GB WFBGA
Lowest to $106.8814
Kingston
16GB eMMC
Need more? Email Us
Kingston
4GB eMMC v5.0 HS200 153B
Need more? Email Us
Kingston
16GB eMMC v5.0
Lowest to $26.3910
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Lowest to $85.9702
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade3
Need more? Email Us
Kingston
64GB eMMC
Need more? Email Us
Kingston
32GB eMMC
Lowest to $19.5853
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.4286 $91.4286
2+ $88.5715 $177.1430
3+ $85.7143 $257.1429
4+ $82.8572 $331.4288
5+ $74.2858 $371.4290
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess