EN
  • EN
  • DE

SDINBDA6-16G

Part No SDINBDA6-16G
Manufacturer Diodes Incorporated
Catalog EMMC
Description 16GB eMMC iNAND CL EM132
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956373-SDINBDA6-16G
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDA6-16G CAD Model

Description

Product Overview: SDINBDA6-16G

The SDINBDA6-16G is a high-performance NAND flash memory product from Diodes Incorporated, a leading manufacturer in the semiconductor market. This memory module is designed to provide reliable storage solutions for a wide range of electronic applications, including mobile devices, digital cameras, and solid-state drives (SSDs).

Key Features

  • Capacity: This module offers a generous storage capacity of 16 gigabytes (GB), which is ideal for storing large amounts of data including multimedia files, documents, and applications.
  • Data Transfer Speed: With a high-speed interface, the SDINBDA6-16G ensures swift read and write operations, contributing to the overall performance and user experience of the host device.
  • Endurance and Reliability: Engineered for durability, the product can withstand the rigors of frequent writing and erasing cycles, making it an excellent choice for applications that require prolonged usage and data integrity.
  • Form Factor: The compact form factor of this NAND flash memory allows for easy integration into various device designs without compromising on storage capacity.
  • Low Power Consumption: It is designed to operate with minimal power, which helps in prolonging battery life in portable devices and reducing power costs in stationary applications.

Applications

The versatility of the SDINBDA6-16G makes it suitable for a diverse array of applications. It can be utilized in:

  • Smartphones and tablets where storage space and speed are crucial for user satisfaction.
  • Digital cameras and video recorders for storing high-resolution images and videos.
  • SSDs that benefit from the module's robustness and fast data access speeds.
  • Embedded systems where reliable and enduring memory storage is a necessity.

Conclusion

Overall, the SDINBDA6-16G from Diodes Incorporated stands out as a superior storage solution that combines capacity, speed, and reliability. Whether it's for consumer electronics or industrial applications, this NAND flash memory module is engineered to meet the demands of modern technology, providing a secure and efficient way to store and manage data.

You May Also Be Interested in

Diodes Incorporated
128GB eMMC iNAND CL EM122
Need more? Email Us
Kingston
16GB eMMC
Need more? Email Us
Foresee Group
8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $26.1941
Diodes Incorporated
8GB eMMC iNAND AT EM122 Grade3
Lowest to $67.4437
Samsung
16GB eMMC4.41 MLC
Lowest to $47.6345
Samsung
64GB eMMC4.41
Need more? Email Us
Diodes Incorporated
32GB eMMC
Need more? Email Us
Kingston
16GB eMMC
Lowest to $58.2090
Samsung
16GB eMMC5.1
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.9745 $60.9745
2+ $50.0303 $100.0606
4+ $48.4669 $193.8676
5+ $46.9034 $234.5170
6+ $45.3400 $272.0400
8+ $40.6497 $325.1976
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,099 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess