EN
  • EN
  • DE

SDINBDA4-32G-XI1

Part No SDINBDA4-32G-XI1
Manufacturer Diodes Incorporated
Catalog EMMC
Description 32GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956432-SDINBDA4-32G-XI1
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDA4-32G-XI1 CAD Model

Description

Diodes Incorporated SDINBDA4-32G-XI1 NAND Flash Memory

The SDINBDA4-32G-XI1 is a cutting-edge NAND Flash memory product from Diodes Incorporated, designed to cater to the increasing demands of high-capacity data storage in compact and efficient form factors. This memory solution is ideal for a wide range of applications, including embedded systems, mobile devices, and IoT devices, where reliable and fast data storage is crucial.

This 32GB NAND Flash memory chip boasts a high-speed interface and is built with advanced manufacturing technology, ensuring both durability and high performance. The SDINBDA4-32G-XI1 is optimized for sequential read and write operations, making it an excellent choice for applications that require quick boot times and swift data access.

The product features include:

  • Storage Capacity: 32GB, providing ample space for operating systems, applications, and user data.
  • Interface: The memory chip employs a high-speed interface that ensures fast data transfer rates, enhancing the overall system responsiveness.
  • Form Factor: Its compact size makes it suitable for space-constrained applications without compromising on storage capacity.
  • Reliability: Diodes Incorporated is known for its commitment to quality, and the SDINBDA4-32G-XI1 is no exception. It is designed to withstand the rigors of frequent read/write cycles.
  • Energy Efficiency: The device operates with low power consumption, which is crucial for battery-powered devices, helping to extend their operational lifespan.

With its robust design and advanced features, the SDINBDA4-32G-XI1 is not only a reliable choice but also offers a competitive edge in terms of performance and power efficiency. Whether it's for consumer electronics, automotive applications, or industrial systems, this NAND Flash memory from Diodes Incorporated is engineered to meet the stringent requirements of modern technology landscapes.

In conclusion, the SDINBDA4-32G-XI1 represents a blend of capacity, performance, and reliability, making it an excellent storage solution for designers and manufacturers looking to enhance their products with high-quality memory components.

You May Also Be Interested in

Kingston
16GB eMMC
Need more? Email Us
Samsung
16GB eMMC5.1
Lowest to $66.9403
Kingston
4GB eMMC v5.0 HS200 153B
Need more? Email Us
Epson Company
16GB eMMC
Lowest to $26.0857
Samsung
16GB eMMC
Lowest to $32.6415
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade2
Lowest to $81.4926
Diodes Incorporated
8GB eMMC iNAND v4.51 HS 200 Ind
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess