EN
  • EN
  • DE

SDINBDA2-16G

Part No SDINBDA2-16G
Manufacturer Diodes Incorporated
Catalog EMMC
Description 16GB eMMC iNAND 7550 v5.1 HS400
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956430-SDINBDA2-16G
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDA2-16G CAD Model

Description

The SDINBDA2-16G from Diodes Incorporated is a high-performance NAND flash memory module designed for a wide range of digital storage applications. This reliable storage solution is ideal for consumer electronics, industrial, and communication devices that require large amounts of data storage in a compact form factor.

Key Features

  • Capacity: The SDINBDA2-16G offers a generous 16GB of storage, allowing for ample space to store multimedia files, applications, and documents.
  • Interface: Equipped with a high-speed eMMC interface, this flash memory provides fast data transfer rates, enhancing the overall performance of the devices it is integrated with.
  • Form Factor: The module comes in a small and thin package, making it suitable for devices where space is at a premium.
  • Durability: NAND flash memory is known for its high endurance and long life span, making the SDINBDA2-16G a reliable choice for applications that require frequent read/write operations.
  • Energy Efficiency: This product is designed to be energy-efficient, reducing power consumption and thus extending the battery life of portable devices.

Applications

The SDINBDA2-16G is versatile and can be used in a variety of applications, including:

  • Smartphones and tablets
  • Digital cameras and camcorders
  • GPS and navigation systems
  • Wearable technology
  • Industrial control systems
  • Internet of Things (IoT) devices

Technical Specifications

Parameter Value
Part Number SDINBDA2-16G
Memory Type NAND
Memory Size 16GB
Interface Type eMMC
Operating Temperature Specified by Manufacturer

In summary, the SDINBDA2-16G NAND flash memory from Diodes Incorporated is a robust, high-capacity storage solution that offers excellent performance and reliability for a multitude of electronic devices.

You May Also Be Interested in

Diodes Incorporated
64GB eMMC iNAND IX EM122 ExtTemp
Lowest to $650.0000
Samsung
64GB eMMC5.0 400MB/s 200MHz
Lowest to $26.0857
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Diodes Incorporated
16GB eMMC iNAND IX EM122 WideTemp
Lowest to $92.5374
Samsung
16GB eMMC5.1
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Lowest to $92.5374
Diodes Incorporated
8GB eMMC iNAND AT EM122 Grade3
Lowest to $67.4437
Samsung
eMMC
Lowest to $28.1474
Epson Company
4GB eMMC Ver4.41
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6525 $57.9150
15+ $7.9201 $118.8015
23+ $7.6726 $176.4698
32+ $7.4250 $237.6000
41+ $7.1776 $294.2816
54+ $6.4350 $347.4900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 292 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess