EN
  • EN
  • DE

SDIN9DW4-16G

Part No SDIN9DW4-16G
Manufacturer Diodes Incorporated
Catalog EMMC
Description 16GB eMMC5.0 iNAND Extreme
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956009-SDIN9DW4-16G
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN9DW4-16G CAD Model

Description

Product Overview: SDIN9DW4-16G by Diodes Incorporated

The SDIN9DW4-16G is a high-performance NAND Flash memory component from Diodes Incorporated, designed to meet the needs of intensive data storage and transfer applications. This product is part of the company's reliable storage solutions, offering a dense 16GB capacity that makes it an ideal choice for embedded systems, mobile devices, and other electronics that require substantial memory in a compact form factor.

Key Features:

  • Capacity: This memory module boasts a generous 16GB of storage space, providing ample room for operating systems, applications, and user data.
  • Interface: It features a high-speed interface that ensures quick data transfer rates, enhancing the overall performance of the devices it is integrated into.
  • Form Factor: The SDIN9DW4-16G comes in a small and efficient package, making it easy to incorporate into various designs without compromising on space.
  • Reliability: Diodes Incorporated is known for its commitment to quality, and this product is no exception. It is built to withstand the rigors of daily use and has a robust design that ensures data integrity and longevity.
  • Compatibility: This NAND Flash memory is designed to be compatible with a wide range of devices and systems, ensuring a versatile solution for manufacturers and developers.

Applications:

The SDIN9DW4-16G is suited for a variety of applications where reliable and high-capacity memory is essential. This includes, but is not limited to, smartphones, tablets, digital cameras, and GPS units. It is also an excellent choice for industrial applications such as embedded computing systems, where data storage and retrieval are critical to the system's performance.

Technical Specifications:

Parameter Value
Manufacturer Diodes Incorporated
Part Number SDIN9DW4-16G
Memory Type NAND Flash
Memory Size 16GB
Interface Type High-Speed
Operating Temperature Range Specified by Manufacturer

In summary, the SDIN9DW4-16G from Diodes Incorporated is a versatile and reliable memory solution that offers the performance and capacity required by today's demanding electronic applications.

You May Also Be Interested in

Diodes Incorporated
64GB eMMC iNAND CL EM122
Lowest to $83.9403
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade3
Need more? Email Us
Kingston
64GB eMMC
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Kingston
32GB eMMC
Lowest to $19.5853
Kingston
16GB eMMC
Lowest to $29.1045
Micron Technology Inc.
MOD MCP EMMC 16GB WFBGA
Lowest to $106.8814

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 334 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess