EN
  • EN
  • DE

PFC-W0805LF-03-9092-B

Part No PFC-W0805LF-03-9092-B
Manufacturer TT Electronics
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TT Electronics
Win Source Part Number 273406-PFC-W0805LF-03-9092-B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PFC-W0805LF-03-9092-B CAD Model

Description

The PFC-W0805LF-03-9092-B is a precision thin film chip resistor manufactured by TT Electronics. These resistors are designed for applications that demand high stability, tight tolerance, and a low temperature coefficient of resistance (TCR). The '0805' designation refers to the EIA 0805 case size, a standard for surface-mount resistors. The 'LF' signifies lead-free terminations, making it compliant with RoHS environmental regulations.

Applications:

  • Precision voltage dividers: Used where accurate voltage division is essential.
  • Current sensing circuits: Provides accurate measurement of current flow.
  • Feedback resistors in amplifiers: Ensures stable gain and frequency response.
  • High-precision filters: Enables accurate frequency response and signal shaping.
  • Medical devices: Suitable for sensitive medical equipment requiring high reliability and accuracy.

Features:

  • Thin film technology: Provides excellent stability and low noise.
  • Tight tolerance: Ensures precise resistance values.
  • Low TCR (Temperature Coefficient of Resistance): Minimizes resistance changes with temperature variations.
  • Lead-free terminations: Compliant with RoHS environmental standards.
  • Compact size: Enables high-density board layouts.

Benefits:

  • Improved accuracy: Reduces errors in sensitive circuits.
  • Enhanced stability: Maintains performance over temperature and time.
  • Reduced calibration needs: Tight tolerance minimizes the need for adjustments.
  • Environmentally friendly: Lead-free construction meets regulatory requirements.
  • Space-saving design: Small size allows for miniaturization of electronic devices.

Technical Specifications:

The PFC-W0805LF-03-9092-B has a resistance value of 90.9 kΩ (9092 indicates 909 with a multiplier of 10^2). The 'B' signifies a tolerance of ±0.1%. The '03' likely refers to the power rating, typically 0.125W for 0805 size resistors. Thin film resistors commonly have a low TCR, usually around ±25 ppm/°C. The operating temperature range is usually from -55°C to +155°C. The resistor is typically constructed with a ceramic substrate and a thin film resistive element. The terminations typically consist of a nickel barrier with tin plating for improved solderability and prevention of tin whisker growth.

You May Also Be Interested in

Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7688 $61.5040
185+ $0.6309 $116.7165
285+ $0.6111 $174.1635
395+ $0.5914 $233.6030
510+ $0.5717 $291.5670
680+ $0.5126 $348.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess