EN
  • EN
  • DE

UAA3220TS/V1,118

Part No UAA3220TS/V1,118
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC RECEIVER ASK/FSK 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 250MHz to 920MHz
Sensitivity -119dBm
Modulation or Protocol ASK, FSK
Applications Car Alarm Systems, RKE
Current - Receiving 4.3mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 24-SSOP
Win Source Part Number 120775-UAA3220TS/V1,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UAA3220TS/V1,118 CAD Model

Description

The UAA3220TS/V1,118 is a cutting-edge RF receiver and decoder IC developed by NXP Semiconductors, a leader in the industry known for its high-performance and innovative solutions. This integrated circuit is designed to facilitate efficient and reliable wireless communication for a variety of applications, including but not limited to automotive remote keyless entry (RKE) systems, garage door openers, and wireless control systems.

Key Features

  • High Sensitivity: The UAA3220TS/V1,118 boasts a high level of sensitivity, ensuring the reception of weak signals even in noisy environments, which is crucial for the robust performance of wireless systems.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, making it an ideal choice for battery-operated devices where longevity is a priority.
  • Advanced Decoding Capabilities: It comes equipped with sophisticated decoding algorithms capable of demodulating and processing a wide range of signal modulations, providing versatility in application use.
  • Integrated Filter: The inclusion of an integrated filter helps in the reduction of signal interference, thereby enhancing the overall signal quality and reliability.
  • Compact Design: The UAA3220TS/V1,118 is available in a small package, allowing for its integration into systems where space is at a premium without sacrificing performance.

Applications

This IC is particularly suited for the following applications:

  • Automotive RKE systems
  • Garage door openers
  • Alarm systems
  • Wireless control systems for home automation

Technical Specifications

Some of the technical specifications of the UAA3220TS/V1,118 include:

  • Operating frequency range tailored for sub-GHz ISM bands
  • Compatible with various modulation schemes
  • Temperature range suited for automotive and industrial environments
  • Compliant with industry standards for RF communication

For designers and engineers looking for a reliable and versatile RF receiver and decoder, the UAA3220TS/V1,118 from NXP Semiconductors is an excellent choice that combines performance with practicality, ensuring seamless integration into a wide array of wireless communication systems.

You May Also Be Interested in

CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us
STMicroelectronics
RF RECEIVER AM/FM AUTO DIGITAL
Lowest to $21.9679
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432
U-blox
M9 STANDARD PRECISION GNSS MOD
Lowest to $23.5412
Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us
Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess