EN
  • EN
  • DE

SDIN8DR1-8G

Part No SDIN8DR1-8G
Manufacturer Diodes Incorporated
Catalog EMMC
Description 8GB eMMC iNAND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956212-SDIN8DR1-8G
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN8DR1-8G CAD Model

Description

The SDIN8DR1-8G is a high-performance, reliable NAND Flash memory module designed and manufactured by Diodes Incorporated. This cutting-edge storage solution is specifically tailored for applications that demand significant storage capacity, fast data transfer rates, and robust endurance in a compact form factor. The SDIN8DR1-8G is an ideal choice for a wide range of electronic devices, including smartphones, tablets, digital cameras, and IoT devices.

Key Features

  • Storage Capacity: The SDIN8DR1-8G offers an ample 8GB of storage, allowing users to store a substantial amount of data, including high-resolution images, videos, and application files.
  • Interface: It incorporates an advanced high-speed interface that ensures swift data transfer rates, which is essential for applications that require quick access to large files.
  • Form Factor: This memory module comes in a space-saving form factor, making it well-suited for portable devices where space is at a premium.
  • Endurance and Reliability: Designed with endurance in mind, the SDIN8DR1-8G can withstand the rigors of frequent read and write cycles, ensuring data integrity and longevity of the storage medium.
  • Power Efficiency: Diodes Incorporated has engineered the SDIN8DR1-8G to be power-efficient, reducing the overall energy consumption of the host device and contributing to longer battery life in portable applications.

Applications

The versatility of the SDIN8DR1-8G makes it suitable for a multitude of applications. It is particularly well-suited for use in consumer electronics where users expect quick boot times and responsive application performance. Additionally, its robustness makes it a reliable choice for more demanding industrial applications where data integrity and uptime are critical.

Technical Specifications

Parameter Value
Part Number SDIN8DR1-8G
Manufacturer Diodes Incorporated
Storage Capacity 8GB
Interface Type High-Speed
Form Factor Compact

In conclusion, the SDIN8DR1-8G by Diodes Incorporated represents a blend of performance, durability, and efficiency, making it an excellent choice for manufacturers and developers looking to enhance their products with high-quality storage solutions.

You May Also Be Interested in

Diodes Incorporated
64GB eMMC iNAND IX EM122 ExtTemp
Lowest to $650.0000
Diodes Incorporated
64GB eMMC iNAND AT EM122 Grade2
Need more? Email Us
Kingston
16GB eMMC
Lowest to $58.2090
Alliance Memory, Inc.
ASFC32G31T3-51BINTR Alliance Memory eMMC eMMC 32GB, 3V, (TLC Gen3 NAND),Industrial Temp,153ball FBGA (11.5x13mm)-Reel datasheet, inventory, & pricing.
Need more? Email Us
Kingston
16GB eMMC
Need more? Email Us
Diodes Incorporated
32GB eMMC iNAND CL EM122
Need more? Email Us
Samsung
16GB eMMC5.1
Need more? Email Us
Diodes Incorporated
32GB eMMC
Need more? Email Us
Samsung
64GB eMMC4.41
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,345 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess