EN
  • EN
  • DE

SDIN8DE4-32G-1210B

Part No SDIN8DE4-32G-1210B
Manufacturer Diodes Incorporated
Catalog EMMC
Description 32GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955902-SDIN8DE4-32G-1210B
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN8DE4-32G-1210B CAD Model

Description

The SDIN8DE4-32G-1210B is a high-performance eMMC (embedded Multi-Media Card) memory solution designed and manufactured by Diodes Incorporated. This product is engineered to offer a robust and efficient storage solution for a wide array of electronic devices, such as smartphones, tablets, digital cameras, and IoT devices.

Key Features

  • Storage Capacity: The SDIN8DE4-32G-1210B comes with a generous 32GB of storage, providing ample space for operating systems, applications, and user data.
  • High-Speed Interface: It utilizes a high-speed HS400 interface, which allows for fast data transfer rates, enhancing the overall performance of the host device.
  • Reliability: Designed with reliability in mind, it features advanced wear-leveling and error correction code (ECC) to extend the lifespan of the memory and ensure data integrity.
  • Compatibility: This eMMC is compatible with a wide range of host controllers and is designed to comply with the latest eMMC specifications, ensuring a broad compatibility with existing and future devices.
  • Energy Efficiency: The SDIN8DE4-32G-1210B is optimized for low power consumption, making it an ideal choice for portable and battery-powered devices.

Applications

The versatile nature of the SDIN8DE4-32G-1210B makes it suitable for a multitude of applications, including but not limited to:

  • Mobile and Smart Devices
  • Automotive Infotainment Systems
  • Industrial Automation
  • Networking Equipment
  • Healthcare Devices

Technical Specifications

Parameter Value
Storage Capacity 32GB
Interface Type HS400
Operating Temperature Range -25°C to 85°C
Supply Voltage 2.7V to 3.6V

With its combination of durability, efficiency, and high capacity, the SDIN8DE4-32G-1210B from Diodes Incorporated is a top-tier storage solution that meets the needs of modern electronic devices.

You May Also Be Interested in

Kingston
64GB eMMC v5.0 HS400
Lowest to $14.0766
Micron Technology Inc.
MOD MCP EMMC 16GB WFBGA
Lowest to $106.8814
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Samsung
16GB eMMC5.0
Lowest to $72.1805
Kingston
4GB eMMC v5.0 HS200 153B
Need more? Email Us
Kingston
16GB eMMC
Lowest to $29.1045
Kingston
64GB eMMC
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess