EN
  • EN
  • DE

SDIN8DE2-8G-XA

Part No SDIN8DE2-8G-XA
Manufacturer Diodes Incorporated
Catalog EMMC
Description 8GB eMMC AT Grade3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956134-SDIN8DE2-8G-XA
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN8DE2-8G-XA CAD Model

Description

Diodes Incorporated SDIN8DE2-8G-XA NAND Flash Memory

The SDIN8DE2-8G-XA is a high-performance NAND flash memory module brought to you by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This memory module is designed to offer a reliable and durable storage solution for a wide range of applications, including embedded systems, mobile devices, and other electronics that require robust data storage capabilities.

With an 8GB storage capacity, the SDIN8DE2-8G-XA provides ample space for operating systems, applications, and user data. It utilizes the eMMC (embedded MultiMediaCard) interface, which combines the high-speed and high-reliability features of NAND flash memory with a standardized interface, ensuring compatibility with a broad array of host devices. The eMMC 5.1 standard interface delivers fast data transfer rates, enhancing the overall system performance and user experience.

This product is engineered to withstand the rigorous demands of modern electronic devices. It is built with advanced wear-leveling and error correction code (ECC) algorithms, which contribute to its extended lifespan and maintain data integrity. The SDIN8DE2-8G-XA also supports a wide temperature range, making it suitable for use in environments that experience extreme conditions.

Key features of the SDIN8DE2-8G-XA include:

  • 8GB eMMC NAND Flash Memory
  • Compliant with eMMC 5.1 standard
  • High-speed data transfer rates
  • Advanced wear-leveling and ECC for data reliability
  • Operational in a wide temperature range
  • Low power consumption for energy-efficient operation

Whether you are designing consumer electronics, automotive applications, or industrial systems, the SDIN8DE2-8G-XA from Diodes Incorporated offers a storage solution that you can trust. Its combination of capacity, speed, and durability makes it an excellent choice for your data storage needs.

For detailed technical specifications, compatibility information, and support resources, please refer to the official Diodes Incorporated website or contact their customer support team. The SDIN8DE2-8G-XA is poised to deliver the storage performance and reliability that modern technology demands.

You May Also Be Interested in

Diodes Incorporated
8GB eMMC ver 4.51 HS 200
Lowest to $41.7024
Diodes Incorporated
8GB eMMC iNAND v4.51 HS 200 Ind
Need more? Email Us
Kingston
32GB eMMC
Lowest to $19.5853
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Samsung
64GB eMMC4.41 moviNAND
Need more? Email Us
Epson Company
4GB eMMC
Need more? Email Us
Samsung
16GB eMMC5.0
Lowest to $72.1805
Diodes Incorporated
16GB eMMC v4.41
Need more? Email Us
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade2
Lowest to $81.4926

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.5275 $82.5825
6+ $22.5867 $135.5202
8+ $21.8809 $175.0472
11+ $21.1751 $232.9261
15+ $20.4691 $307.0365
19+ $18.3517 $348.6823
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess