EN
  • EN
  • DE

HMC498LC4

Part No HMC498LC4
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description RF AMPLIFIER 17GHZ-24GHZ 24TFQFN / GaAs PHEMT MEDIUM POWER AMPLIFIER, 17 - 24 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 17GHz ~ 24GHz
P1dB 25.5dBm
Gain 21dB
Noise Figure 4.5dB
RF Type VSAT
Supply Voltage (V) 5V
Current - Supply 250mA
Test Frequency 24GHz
Manufacturer Package 24-TFQFN Exposed Pad
Part Number Series HMC498
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810798-HMC498LC4
Ultra Librarian 3D Model Ultra Librarian HMC498LC4 CAD Model

Description

Product Overview: HMC498LC4

The HMC498LC4, crafted by the renowned Analog Devices Inc., stands as a high-performance Radio Frequency (RF) amplifier integrated circuit (IC) that is designed to meet the demanding requirements of communication and aerospace systems. This IC is part of the company's extensive portfolio of RF components that are known for their reliability, precision, and innovation.

Key Features

  • Frequency Range: The HMC498LC4 operates over a broad frequency range, making it highly versatile for various applications in the RF domain.
  • Output Power: It delivers robust output power levels, ensuring strong signal amplification for clear and reliable communication.
  • Gain: With high gain performance, this IC amplifies weak signals effectively, enhancing the overall system sensitivity and range.
  • Efficiency: The device is engineered for optimal power efficiency, which is critical for battery-powered applications and reducing overall system power consumption.
  • Package: Housed in a compact LC4 package, the HMC498LC4 is designed for easy integration into a wide range of electronic systems without requiring excessive board space.

Applications

The HMC498LC4 is ideal for deployment in multiple high-frequency applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space applications
  • Telecommunication infrastructure

Technical Specifications

Parameter Specification
Frequency Range Specified Range (GHz)
Output Power (P1dB) Specified Power (dBm)
Gain Specified Gain (dB)
Package LC4

For detailed specifications, please refer to the official Analog Devices Inc. datasheet for the HMC498LC4.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.1765 $91.1765
2+ $88.2353 $176.4706
3+ $85.2941 $255.8823
4+ $76.4706 $305.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 580 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess