EN
  • EN
  • DE

SDIN8DE2-4G-I

Part No SDIN8DE2-4G-I
Manufacturer Diodes Incorporated
Catalog EMMC
Description 4GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956142-SDIN8DE2-4G-I
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN8DE2-4G-I CAD Model

Description

Product Overview: SDIN8DE2-4G-I from Diodes Incorporated

The SDIN8DE2-4G-I is a high-performance NAND flash memory component designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This memory module is part of their extensive range of storage solutions tailored for a wide array of electronic applications.

Key Features

  • Storage Capacity: The SDIN8DE2-4G-I offers a generous 4GB of storage, making it a suitable choice for applications requiring substantial data storage without compromising on space or power.
  • Interface: It utilizes a high-speed MultiMediaCard (MMC) interface, ensuring fast data transfer rates that are essential for applications such as digital cameras, smartphones, and tablets.
  • Form Factor: This NAND flash memory comes in a small and compact package, which is ideal for portable electronic devices where space is at a premium.
  • Supply Voltage: The device operates at a nominal supply voltage, making it energy-efficient and suitable for battery-powered applications.
  • Temperature Range: Designed to perform reliably across a broad range of operating temperatures, the SDIN8DE2-4G-I is well-suited for use in environments that experience temperature fluctuations.

Applications

The versatility of the SDIN8DE2-4G-I allows it to be integrated into a variety of electronic devices. Some common applications include:

  • Mobile phones and smartphones
  • Tablets and e-readers
  • Digital cameras and camcorders
  • GPS and navigation systems
  • Portable media players
  • Embedded systems

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The SDIN8DE2-4G-I is built with this commitment in mind, ensuring that it not only meets but exceeds industry standards for NAND flash memory. Customers can trust this product to provide stable and reliable storage in their electronic devices.

For detailed specifications, technical data, and support resources, customers are encouraged to visit the official Diodes Incorporated website or contact their customer service team.

You May Also Be Interested in

Kingston
32GB eMMC
Lowest to $19.5853
Diodes Incorporated
64GB eMMC iNAND AT EM122 Grade3
Lowest to $203.0000
Samsung
64GB eMMC4.41 moviNAND
Need more? Email Us
Kingston
16GB eMMC
Need more? Email Us
Kingston
64GB eMMC v5.0 HS400
Lowest to $14.0766
Diodes Incorporated
8GB eMMC iNAND v4.51 HS 200 Ind
Need more? Email Us
Diodes Incorporated
16GB eMMC v4.41
Need more? Email Us
Kingston
64GB eMMC
Need more? Email Us
Samsung
16GB eMMC5.1
Lowest to $66.9403

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,899 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess