EN
  • EN
  • DE

SDIN8DE2-16G-1210B

Part No SDIN8DE2-16G-1210B
Manufacturer Diodes Incorporated
Catalog EMMC
Description 16GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955906-SDIN8DE2-16G-1210B
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN8DE2-16G-1210B CAD Model

Description

The SDIN8DE2-16G-1210B is a high-performance NAND flash memory module from Diodes Incorporated, designed to meet the rigorous demands of modern data storage and transfer applications. This product offers a substantial 16GB of storage capacity, making it an ideal solution for devices that require large amounts of data storage without compromising on speed or reliability.

Key Features

  • Storage Capacity: 16GB, providing ample space for high-volume storage needs.
  • Interface: The module utilizes a high-speed interface, ensuring quick data access and transfer rates that keep up with demanding applications.
  • Form Factor: The compact form factor of the SDIN8DE2-16G-1210B allows for easy integration into a wide array of devices, ranging from portable electronics to industrial systems.
  • Endurance and Reliability: It is engineered for endurance, offering a robust storage solution that can withstand the rigors of frequent write cycles without degradation in performance.
  • Temperature Range: Designed to operate reliably across a wide temperature range, making it suitable for use in environments that experience temperature extremes.

Applications

The versatility of the SDIN8DE2-16G-1210B makes it suitable for a variety of applications, including:

  • Mobile devices such as smartphones and tablets
  • Digital cameras and video recorders
  • GPS and navigation systems
  • Industrial automation and control systems
  • IoT devices and smart technology

Technical Specifications

Parameter Value
Manufacturer Diodes Incorporated
Part Number SDIN8DE2-16G-1210B
Memory Type NAND Flash
Storage Capacity 16GB
Operating Temperature Specified by Manufacturer

With its combination of capacity, speed, and durability, the SDIN8DE2-16G-1210B from Diodes Incorporated stands out as a premier choice for designers and manufacturers who require top-tier storage solutions.

You May Also Be Interested in

Samsung
16GB eMMC
Lowest to $32.6415
Kingston
16GB eMMC
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND AT EM122 Grade3
Lowest to $203.0000
Kingston
16GB eMMC
Lowest to $29.1045
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Kingston
32GB eMMC
Lowest to $19.5853
Epson Company
16GB eMMC
Lowest to $26.0857
Samsung
16GB eMMC5.0
Lowest to $72.1805

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess