EN
  • EN
  • DE

AP2114H-3.3TR1G

Part No AP2114H-3.3TR1G
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817305-AP2114H-3.3TR1G
Ultra Librarian 3D Model Ultra Librarian AP2114H-3.3TR1G CAD Model

Description

Product Overview: AP2114H-3.3TR1G by Diodes Incorporated

The AP2114H-3.3TR1G is a highly reliable, low dropout linear regulator designed by Diodes Incorporated, tailored for a variety of applications. This efficient power management IC is capable of delivering a continuous output current of up to 1A and is set to a fixed output voltage of 3.3V, making it an ideal choice for powering sensitive electronic components that require a stable voltage supply.

Key Features

  • Output Voltage: Fixed at 3.3V, providing a stable power supply for devices requiring consistent voltage levels.
  • High Output Current: Capable of delivering up to 1A of continuous current, suitable for a range of power-hungry applications.
  • Low Dropout Voltage: Features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Accuracy: Maintains output voltage accuracy within ±1%, contributing to the reliable performance of the end application.
  • Thermal Protection: Integrated thermal shutdown function protects the device from damage due to overheating.
  • Current Limit Protection: Built-in current limit feature prevents damage from overcurrent conditions.
  • Package Type: Available in a green SOT-223 package, which is RoHS compliant and suitable for automated assembly processes.

Applications

The versatility of the AP2114H-3.3TR1G makes it an excellent choice for various applications that require a reliable and efficient power source. It is commonly used in:

  • Portable Devices
  • Battery-Powered Equipment
  • Consumer Electronics
  • Wireless Communications
  • Power Supply Subsystems

Summary

Diodes Incorporated's AP2114H-3.3TR1G is a robust linear regulator that offers a fixed 3.3V output, high current capability, and excellent protection features. It is designed to meet the stringent requirements of a wide range of electronic devices, ensuring optimal performance in both industrial and consumer applications. With its compact package and high-level integration, it provides a space-efficient and cost-effective power management solution.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess