EN
  • EN
  • DE

SDA24N16TA

Part No SDA24N16TA
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 7VWM 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Status Obsolete(EOL)
Type Zener
Bidirectional Channels 12
STAND-OFF Voltage (Vwm) 7V
Applications General Purpose
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1095021-SDA24N16TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDA24N16TA CAD Model

Description

SDA24N16TA - Diodes Incorporated

The SDA24N16TA is a robust and efficient N-channel enhancement mode Field Effect Transistor (FET) designed and manufactured by Diodes Incorporated. This high-performance MOSFET is engineered to deliver optimal power control and switching efficiencies, making it an ideal choice for a wide range of power management applications.

Key Features

  • High Continuous Drain Current: The device supports a continuous drain current (ID) of 24A, allowing it to handle significant power levels in electronic circuits.
  • Low On-Resistance: With a low RDS(on) of typically 16mΩ at VGS = 10V, the SDA24N16TA provides reduced conduction losses and improved power efficiency.
  • High Voltage Capability: The transistor can withstand drain-source voltages (VDS) up to 160V, making it suitable for high-voltage applications.
  • Fast Switching Speed: The device's fast switching characteristics ensure minimal transition losses and are well-suited for high-frequency operations.
  • Thermal Management: The SDA24N16TA comes in a TO-252 (DPAK) package which offers excellent thermal dissipation properties, ensuring reliable operation even under high load conditions.

Applications

The versatility of the SDA24N16TA allows it to be used in various electronic applications including:

  • DC-DC Converters
  • Power Supply Units
  • Motor Drives
  • LED Lighting
  • Automotive Electronics
  • Telecommunication Infrastructure

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the SDA24N16TA is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance consistency. The device is RoHS compliant, reflecting the company's dedication to environmental responsibility.

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) 160V
Continuous Drain Current (ID) 24A
On-Resistance (RDS(on)) 16mΩ
Package TO-252 (DPAK)

Overall, the SDA24N16TA from Diodes Incorporated is a reliable and efficient solution for designers looking to improve power management in their electronic systems.

You May Also Be Interested in

Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess