EN
  • EN
  • DE

SDA004-7-G

Part No SDA004-7-G
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 80V SOT363 / Clamp Ipp Tvs Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 893941-SDA004-7-G
Ultra Librarian 3D Model Ultra Librarian SDA004-7-G CAD Model

Description

Product Overview: SDA004-7-G by Diodes Incorporated

The SDA004-7-G is a high-performance, precision Schottky diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This diode is well-suited for a variety of applications, including voltage clamping, wave shaping, and as a rectifier in high-frequency power supplies and inverters.

Key Features

  • Low Forward Voltage Drop: The SDA004-7-G is designed to have a very low forward voltage drop, which enhances system efficiency by reducing power losses during operation.
  • High Current Capability: This diode supports a high average rectified current, making it suitable for high-current applications.
  • Fast Switching Speed: With its fast switching capability, the SDA004-7-G is ideal for high-frequency applications, ensuring minimal signal delay.
  • Low Reverse Leakage Current: The diode is characterized by its low reverse leakage current, which minimizes power loss and improves the overall performance of the circuit.
  • Guard Ring Die Construction: The guard ring design enhances the breakdown voltage and provides rugged transient performance, which is crucial for surge protection and reliability.

Applications

  • DC-DC Converters
  • Free-Wheeling Diodes
  • Reverse Voltage Protection
  • Low Voltage, High Frequency Inverters
  • Switching Power Supplies
  • Polarity Protection Applications

Product Specifications

The SDA004-7-G comes in a compact SOD-123 package, which is ideal for space-constrained applications. It features a repetitive peak reverse voltage of 40V and a maximum average forward rectified current of 1A. Its operating junction temperature ranges from -55°C to +150°C, allowing for use in a variety of environmental conditions.

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The SDA004-7-G is manufactured with rigorous quality control procedures and is subjected to extensive testing to ensure high reliability and performance consistency. Its compliance with RoHS standards also ensures an environmentally friendly product, minimizing the use of hazardous substances in electronics.

You May Also Be Interested in

Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
875+ $0.0573 $50.1375
2,125+ $0.0471 $100.0875
3,290+ $0.0456 $150.0240
4,540+ $0.0441 $200.2140
5,855+ $0.0427 $250.0085
7,855+ $0.0382 $300.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 875 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess