EN
  • EN
  • DE

SBRT3U60SAF-13

Part No SBRT3U60SAF-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR SMAF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 530mV @ 3A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 60V
Mounting SMD (SMT)
Case / Package SMA-F / DO-214AC
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1094657-SBRT3U60SAF-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBRT3U60SAF-13 CAD Model

Description

Introducing the SBRT3U60SAF-13 from Diodes Incorporated

The SBRT3U60SAF-13 is a state-of-the-art Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product stands out for its exceptional efficiency and reliability, making it an ideal choice for high-frequency applications and power-sensitive systems.

At the heart of the SBRT3U60SAF-13's performance is its advanced trench technology, which significantly reduces the device's forward voltage drop. This feature not only enhances power efficiency but also minimizes thermal stress, thereby extending the life of the product. With a maximum average rectified current of 3A, this component is capable of handling moderate power requirements with ease.

One of the key specifications of the SBRT3U60SAF-13 is its impressive reverse voltage of 60V, which ensures that the device can withstand potential reverse bias conditions without performance degradation. This makes it suitable for a variety of applications, including switch-mode power supplies (SMPS), LED lighting, freewheeling diodes, polarity protection devices, and power management in portable and battery-powered devices.

The SBRT3U60SAF-13 is packaged in a compact PowerDI®5 surface-mount package, which not only saves valuable board space but also provides excellent thermal performance. The package is designed to optimize the thermal path for heat removal, which is crucial for maintaining stability and performance under high-load conditions.

Moreover, this product is characterized by its low leakage current and fast switching speed, which contribute to its overall efficiency and make it a preferred choice for high-speed circuit designs. The low profile and lead-free design also address environmental concerns and comply with RoHS standards, making it a responsible choice for eco-friendly electronics.

In summary, the SBRT3U60SAF-13 from Diodes Incorporated is a robust, efficient, and versatile Schottky barrier rectifier that meets the demands of modern electronic circuits. Its cutting-edge features and compact design make it an excellent component for designers looking to optimize their power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2107 $57.9425
670+ $0.1729 $115.8430
1,035+ $0.1675 $173.3625
1,425+ $0.1622 $231.1350
1,845+ $0.1568 $289.2960
2,470+ $0.1404 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,500 pieces
In Stock: 31,500 pieces Factory Stock: 20,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess