EN
  • EN
  • DE

ISPLSI2032E-110LTN44I

Part No ISPLSI2032E-110LTN44I
Manufacturer Lattice Semiconductor Corporation
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lattice Semiconductor Corporation
Manufacturer Homepage www.latticesemi.com
RoHS State Request Verification
Win Source Part Number 758496-ISPLSI2032E-110LTN44I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISPLSI2032E-110LTN44I CAD Model

Description

The ISPLSI2032E-110LTN44I is a high-performance In-System Programmable Logic (ISPLSI) device from Lattice Semiconductor Corporation. This device is part of the ispLSI 2000E family, which is well-regarded for its speed, flexibility, and ease of use in a wide variety of digital logic applications. The 'E' designation indicates enhanced performance and features compared to earlier versions. The device is designed to be programmed and reprogrammed while in the system, offering significant advantages during development and prototyping.

Applications

  • Address Decoding and Memory Control
  • State Machine Implementation for Complex Control Systems
  • Peripheral Interfacing for Microcontrollers and Processors
  • Data Path Control and Manipulation
  • Glue Logic Replacement in Digital Systems

Features

  • In-System Programmability (ISP): Allows for easy reprogramming of the device while it is still mounted on the circuit board, greatly simplifying design iterations.
  • High-Speed Performance: Offers a maximum operating frequency of 110 MHz, making it suitable for high-performance applications.
  • Erasable and Reprogrammable: Can be erased and reprogrammed multiple times, providing design flexibility and allowing for corrections and updates.
  • Flexible Architecture: Features a versatile logic structure that can accommodate a wide range of digital circuit designs.
  • Low Power Consumption: Minimizes power requirements, making it suitable for battery-powered and portable applications.
  • TTL/CMOS Compatible Inputs and Outputs: Allows for seamless integration with other standard logic devices.
  • 44-Pin PLCC Package (LTN44): Provides a compact and industry-standard package for efficient board space utilization.

Benefits

  • Accelerated Time-to-Market: In-system programmability allows for rapid prototyping and design changes, reducing development time.
  • Increased Design Flexibility: The erasable and reprogrammable feature enables easy modification of logic functions and correction of design errors.
  • Reduced System Cost: Can replace multiple discrete logic devices, reducing component count and board space requirements.
  • Improved System Performance: High-speed operation enhances the overall performance of the digital system.
  • Simplified System Design: The flexible architecture and user-friendly design tools simplify the design and implementation of complex logic circuits.

Additional Details

The ISPLSI2032E-110LTN44I is particularly well-suited for applications where frequent design changes are anticipated or where high-performance logic is required in a compact form factor. The 110 MHz operating frequency ensures that the device can handle demanding tasks in real-time. The in-system programmability feature significantly reduces the time and cost associated with design iterations, making it an ideal choice for prototyping and development.

Specific technical specifications, including propagation delays, power consumption details, and programming voltage requirements, can be found in the Lattice Semiconductor datasheet for this device. The ISPLSI2032E-110LTN44I provides a cost-effective and highly adaptable solution for implementing custom digital logic functions in a wide array of electronic systems.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess