EN
  • EN
  • DE

SBRT30A60CTFP

Part No SBRT30A60CTFP
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 560 mV @ 15 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 400 µA @ 60 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack, Isolated Tab
Supplier Device Package ITO-220AB
Base Product Number SBRT30
Other Names SBRT30A60CTFPDI
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1283046-SBRT30A60CTFP
Ultra Librarian 3D Model Ultra Librarian SBRT30A60CTFP CAD Model

Description

Introducing the SBRT30A60CTFP - A High-Efficiency Rectifier from Diodes Incorporated

Diodes Incorporated is renowned for its high-quality semiconductor products, and the SBRT30A60CTFP is no exception. This advanced rectifier is designed to meet the demanding requirements of modern electronic applications, offering a combination of high efficiency, low power loss, and superior thermal performance. The SBRT30A60CTFP is a perfect choice for engineers looking to enhance the reliability and efficiency of their power management systems.

Key Features of the SBRT30A60CTFP

  • High Reverse Voltage Capability: With a reverse voltage of 60V, this device can handle significant voltage stress, making it suitable for a wide range of applications.
  • Low Forward Voltage Drop: The SBRT30A60CTFP boasts a low forward voltage drop, reducing power loss and improving efficiency in operation.
  • High Surge Current Capability: Its design allows for a high surge current capability, ensuring the device can withstand transient overcurrent conditions.
  • TO-220 FullPak Package: Enclosed in a TO-220 FullPak package, the SBRT30A60CTFP offers excellent thermal performance and is easy to mount on a PCB.

Applications

The SBRT30A60CTFP is versatile and can be utilized in various applications such as:

  • Power supply units
  • DC-DC converters
  • Freewheeling diodes in inverter circuits
  • Power factor correction (PFC) systems

Reliability and Performance

Diodes Incorporated has designed the SBRT30A60CTFP with reliability in mind. Its robust construction ensures long-term stability and performance even under harsh conditions. Additionally, the device meets the RoHS and Green standards, making it an environmentally friendly option for power rectification needs.

Conclusion

The SBRT30A60CTFP rectifier from Diodes Incorporated is a state-of-the-art component that offers the perfect blend of efficiency, thermal management, and reliability. Whether it's for industrial power supplies or consumer electronics, this rectifier is engineered to boost performance while maintaining energy efficiency. Upgrade your power management solutions with the SBRT30A60CTFP and experience the difference in quality and performance that Diodes Incorporated delivers.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess