EN
  • EN
  • DE

SBRT30A60CT

Part No SBRT30A60CT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE SBR ARRAY 60V 15A TO220AB / 30A TrenchSBR TRENCH SUPER BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Maximum) 60V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Maximum) at If 560mV at 15A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage at Vr 400μA at 60V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808517-SBRT30A60CT
Ultra Librarian 3D Model Ultra Librarian SBRT30A60CT CAD Model

Description

Product Overview: SBRT30A60CT from Diodes Incorporated

The SBRT30A60CT is a state-of-the-art power rectifier from Diodes Incorporated, designed to offer superior switching performance and higher reliability compared to traditional rectifiers. This component is part of the Super Barrier Rectifier (SBR) series, which is known for its low forward voltage drop and high surge current capability, making it an ideal choice for high-efficiency power supply designs.

Key Features

  • High Surge Capability: With its robust construction, the SBRT30A60CT can withstand high surge currents, making it suitable for applications that may experience occasional surges or spikes in current.
  • Low Power Loss: The low forward voltage drop translates to reduced power loss during operation, which improves the overall efficiency of the power supply circuit.
  • High-Temperature Operation: This device is capable of operating at high temperatures, ensuring reliability and performance even under thermal stress.
  • Patented Super Barrier Rectifier Technology: The use of SBR technology provides superior performance characteristics compared to traditional Schottky or fast recovery diodes.

Applications

The SBRT30A60CT is versatile and can be used in a wide range of applications. Some of the common applications include:

  • Power Management Systems
  • AC/DC Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection
  • Switching Power Supplies

Electrical Characteristics

With a forward continuous current of 30A and a reverse voltage of 60V, the SBRT30A60CT is capable of handling significant power levels. The device also features a low forward voltage drop, typically 0.71V at 15A, which contributes to its high efficiency.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the SBRT30A60CT is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it performs as expected in even the most demanding situations.

Environmental Compliance

The SBRT30A60CT is RoHS compliant and free from environmentally harmful substances, making it suitable for use in a variety of environmentally sensitive applications.

You May Also Be Interested in

Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9445 $58.3350
75+ $1.5955 $119.6625
115+ $1.5456 $177.7440
155+ $1.4957 $231.8335
200+ $1.4460 $289.2000
270+ $1.2964 $350.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess