EN
  • EN
  • DE

SBR8E20P5-7

Part No SBR8E20P5-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 20V 8A POWERDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Super Barrier 20 V 8A Surface Mount PowerDI™ 5
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package PowerDI™ 5
Case / Package PowerDI™ 5
Family Name SBR8E20
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893688-SBR8E20P5-7
Ultra Librarian 3D Model Ultra Librarian SBR8E20P5-7 CAD Model

Description

The SBR8E20P5-7, from Diodes Incorporated, is a state-of-the-art Super Barrier Rectifier (SBR) designed to deliver high-efficiency, low power loss, and high thermal performance. This rectifier is a perfect solution for applications requiring high surge capability and low forward voltage drop. Its innovative design makes it ideal for use in power management tasks within a wide array of electronic devices.

Key Features

  • Low Forward Voltage: The device features a low forward voltage drop, which significantly reduces power loss and enhances efficiency during operation.
  • High Surge Capability: With its robust surge handling capacity, the SBR8E20P5-7 is capable of withstanding high surge events, ensuring reliability and longevity in harsh conditions.
  • PowerDI™ 5 Package: Encased in the compact and thermally efficient PowerDI™ 5 package, the SBR8E20P5-7 offers superior thermal resistance, making it suitable for high-density circuit designs.
  • Green Device: Diodes Incorporated has designed this product to be environmentally friendly, with lead-free and RoHS compliant materials, catering to the increasing demand for green electronic components.

Applications

The SBR8E20P5-7 is versatile and can be employed in various applications, including:

  • DC/DC Converters
  • Free-Wheeling Diodes
  • Power Supply Output Rectification
  • Reverse Battery Protection
  • Load Switching
  • Automotive Applications

Technical Specifications

Parameter Value Reverse Voltage 20V Average Rectified Output Current 8A Non-Repetitive Peak Forward Surge Current 100A Operating Junction Temperature Range -55°C to +150°C Package PowerDI™ 5

With its combination of features, the SBR8E20P5-7 from Diodes Incorporated is an excellent choice for designers looking to improve efficiency and reliability in their power management systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3989 $57.8405
355+ $0.3275 $116.2625
550+ $0.3172 $174.4600
755+ $0.3069 $231.7095
975+ $0.2968 $289.3800
1,305+ $0.2660 $347.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess