EN
  • EN
  • DE

SBR5E60P5-13

Part No SBR5E60P5-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 60V 5A POWERDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Super Barrier 60 V 5A Surface Mount PowerDI™ 5
Manufacturer Diodes Incorporated
Package Reel - TR
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package PowerDI™ 5
Case / Package PowerDI™ 5
Family Name SBR5E60
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SBR5E60P5-13DITR, SBR5E60P5-13DIDKR, SBR5E60P5-13-ND, SBR5E60P5-13DICT
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893681-SBR5E60P5-13
Ultra Librarian 3D Model Ultra Librarian SBR5E60P5-13 CAD Model

Description

Product Overview: SBR5E60P5-13 from Diodes Incorporated

The SBR5E60P5-13 is a high-performance Super Barrier Rectifier (SBR) from Diodes Incorporated, designed to provide superior power efficiency and reliability for a wide range of applications. This component is part of Diodes Incorporated's extensive SBR portfolio, which is known for integrating advanced patented technologies to achieve low forward voltage drop and high surge current capability.

Key Features

  • High Surge Capability: The SBR5E60P5-13 is capable of withstanding high surge currents, making it ideal for applications that experience transient over-voltage conditions.
  • Low Power Loss: With its super barrier design, it offers a low forward voltage drop, resulting in reduced power loss and improved efficiency in power conversion applications.
  • Thermal Performance: The device is encapsulated in a PowerDI-5 package which enhances thermal performance and reliability, ensuring stable operation even under high temperature conditions.
  • High Reverse Voltage: It supports a reverse voltage of up to 60V, providing a wide safety margin for applications with high voltage requirements.
  • RoHS Compliant: The SBR5E60P5-13 complies with RoHS standards, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive equipment.

Applications

The versatility of the SBR5E60P5-13 allows it to be used in various applications, including but not limited to:

  • Switching power supplies
  • Adapters and chargers
  • Lighting systems
  • Power over Ethernet (PoE) applications
  • Freewheeling diodes in converters and motor control circuits

Reliability and Quality

Diodes Incorporated is committed to providing high-quality products, and the SBR5E60P5-13 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and reliability. Customers can trust this SBR for their critical applications, benefiting from its robust design and long service life.

Overall, the SBR5E60P5-13 is an excellent choice for designers looking to improve efficiency and reliability in their power management systems. Its combination of features makes it a versatile component suitable for a broad spectrum of industrial and commercial electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2389 $50.1690
510+ $0.1961 $100.0110
790+ $0.1899 $150.0210
1,090+ $0.1838 $200.3420
1,410+ $0.1777 $250.5570
1,885+ $0.1593 $300.2805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,386 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess