EN
  • EN
  • DE

SBR4060CT

Part No SBR4060CT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 60V 20A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Diodes Incorporated
Series SBR®
Package Tube
Product Status Active
Diode Configuration 1 Pair Common Cathode
Technology Super Barrier
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 700 mV @ 20 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500 µA @ 60 V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
Base Product Number SBR4060
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 664033-SBR4060CT
Ultra Librarian 3D Model Ultra Librarian SBR4060CT CAD Model

Description

Introducing the SBR4060CT from Diodes Incorporated

The SBR4060CT is a high-performance Schottky barrier rectifier designed meticulously by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is crafted to cater to a variety of applications, particularly excelling in situations where low forward voltage drop and high surge current capability are paramount.

Constructed with Diodes Incorporated's patented Super Barrier Rectifier technology, the SBR4060CT offers an optimal solution for power supply designers looking for an efficient and reliable rectifying component. The device is characterized by its dual rectifier configuration, packaged neatly into a TO-220AB package, which ensures a compact footprint while providing excellent heat dissipation properties.

Key Features of the SBR4060CT

  • Forward Current: The device boasts a high average rectified forward current of 40A, which is ideal for handling high power and high load applications with ease.
  • Low Forward Voltage Drop: With a forward voltage drop as low as 0.60V, the SBR4060CT ensures high efficiency, leading to energy savings and reduced heat generation.
  • High Surge Capability: The SBR4060CT is capable of withstanding surge currents, making it robust against transient current spikes, which is crucial for power regulation and protection circuits.
  • Operating Junction Temperature: This device can operate over a wide temperature range, from -55°C to 150°C, accommodating various environmental conditions.
  • TO-220AB Package: The industry-standard TO-220AB package allows for easy integration into a wide array of circuit designs while providing excellent thermal performance.

The SBR4060CT is not only a testament to Diodes Incorporated's commitment to quality and performance but is also RoHS compliant, adhering to environmental standards by avoiding hazardous substances in its construction. This makes it a suitable choice for environmentally conscious applications that require compliance with regulatory standards.

Whether it's for power supplies, converters, free-wheeling diodes, or reverse battery protection, the SBR4060CT stands out as a superior choice for engineers and designers looking for a rectifier that combines efficiency, reliability, and performance. Integrating the SBR4060CT into your designs will ensure a robust power management solution that meets the demanding requirements of modern electronic applications.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8210 $61.5750
175+ $0.6738 $117.9150
270+ $0.6526 $176.2020
370+ $0.6316 $233.6920
475+ $0.6105 $289.9875
635+ $0.5474 $347.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess