EN
  • EN
  • DE

SBR3U20SA-13

Part No SBR3U20SA-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 20V 3A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Series SBR
Packaging Reel - TR
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Maximum) 20V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) @ If 390mV @ 3A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 20V
Mounting SMD
Package DO-214AC, SMA
Manufacturer Package SMA
Operating Temperature - Junction -65°C ~ 150°C
Manufacturer Homepage www.diodes.com
Win Source Part Number 734260-SBR3U20SA-13
Popularity Medium
Supply and Demand Status Balance
Family Name SBR3U20SA
Introduction Date January 08, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian SBR3U20SA-13 CAD Model

Description

Introducing the SBR3U20SA-13 - Your Efficient Power Rectifier Solution

Diodes Incorporated presents the SBR3U20SA-13, a state-of-the-art Super Barrier Rectifier (SBR) designed for those who seek efficiency and reliability in their power conversion applications. This innovative component is a testament to Diodes Incorporated's commitment to providing high-performance solutions that meet the evolving needs of the electronics industry.

Optimized Power Rectification

The SBR3U20SA-13 is engineered to offer superior power rectification with its low forward voltage drop and high surge current capability. This makes it an ideal choice for high-efficiency power supplies, where minimizing power losses is crucial. The device's SBR technology ensures that it outperforms traditional Schottky diodes in both forward voltage and thermal performance, leading to increased system efficiency and reduced cooling requirements.

Durable and Robust

With its robust construction, the SBR3U20SA-13 is built to withstand harsh conditions. Its high surge capability provides excellent tolerance to occasional voltage spikes, ensuring a reliable performance even in the most demanding situations. The rectifier is also characterized by its low leakage current, which contributes to its overall long-term stability and durability.

Flexible Application

The versatility of the SBR3U20SA-13 allows it to be used in a wide range of applications. It is particularly well-suited for use in DC-DC converters, LED lighting, freewheeling diodes, reverse battery protection circuits, and power management tasks where efficient rectification is paramount. Its small footprint and surface-mount SMA package make it easy to integrate into various circuit designs without compromising on space.

Eco-Friendly and Compliant

Diodes Incorporated ensures that the SBR3U20SA-13 meets the highest standards of environmental compliance. The product is RoHS compliant, meaning it is free from hazardous substances like lead, making it a responsible choice for both manufacturers and the environment.

In summary, the SBR3U20SA-13 from Diodes Incorporated is a high-performance, energy-efficient, and reliable component that stands as an essential building block for modern electronic systems. With its advanced SBR technology and compliance with environmental standards, it represents a smart choice for designers looking to enhance their power rectification capabilities.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4017 $56.0680
90+ $1.1501 $103.5090
135+ $1.1142 $150.4170
190+ $1.0782 $204.8580
240+ $1.0423 $250.1520
325+ $0.9345 $303.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess