EN
  • EN
  • DE

SBR3U150LP-7

Part No SBR3U150LP-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Super Barrier Rectifier 150V 3A 8-Pin DFN T/R / DIODE SBR 150V 3A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 150V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 910mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 2mA @ 150V
Mounting SMD (SMT)
Case / Package U-DFN3030-8
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 064110-SBR3U150LP-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name SBR3U150LP
Introduction Date March 05, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SBR3U150LP-7 CAD Model

Description

Introducing the SBR3U150LP-7 Power Rectifier from Diodes Incorporated

Diodes Incorporated presents the SBR3U150LP-7, a state-of-the-art Super Barrier Rectifier (SBR) designed for high-performance applications that require low forward voltage drop and high surge current capability. This power rectifier is a perfect solution for power management tasks where efficiency and reliability are paramount.

The SBR3U150LP-7 operates at a peak repetitive reverse voltage (VRRM) of 150V, making it suitable for a wide range of applications in the industrial, computing, automotive, and telecommunications sectors. With its low forward voltage drop (VF), this component ensures minimal power loss during operation, which translates to better energy efficiency in the end application.

One of the key features of the SBR3U150LP-7 is its high surge current capability, which allows it to handle high transient currents without failure. This makes it an ideal choice for power supplies and other circuits that may experience sudden surges in power demand. The device is packaged in a compact PowerDI123 package, which not only saves space on the PCB but also provides excellent thermal performance, ensuring the device remains cool during operation.

The SBR3U150LP-7 also boasts a low reverse leakage current (IR), contributing to its overall efficiency and making it a reliable component for power conversion and management circuits. Its fast switching speed is another advantage, enabling high-frequency operation and reducing switching losses in applications such as DC-DC converters, freewheeling diodes, and polarity protection devices.

For designers and engineers looking for a robust and efficient power rectifier, the SBR3U150LP-7 from Diodes Incorporated is an excellent choice. Its combination of low forward voltage drop, high surge capability, and fast switching speed makes it a versatile component that can enhance the performance and reliability of a wide range of electronic devices.

Whether you're designing power supplies, battery chargers, or any other power management system, the SBR3U150LP-7 offers the performance and features needed to meet the demands of today's high-efficiency power electronics.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6835 $51.2625
180+ $0.5608 $100.9440
280+ $0.5433 $152.1240
385+ $0.5257 $202.3945
495+ $0.5082 $251.5590
660+ $0.4557 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess