EN
  • EN
  • DE

ADR292FRZ

Part No ADR292FRZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 5mA
Tolerance ±0.1%
Temperature Coefficient 15ppm/°C
Noise - 0.1Hz to 10Hz 12μVp-p
Voltage - Input 5 V to 15 V
Operating Supply Current 18μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 139695-ADR292FRZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR292FRZ CAD Model

Description

The ADR292FRZ is a high-precision, low-power voltage reference component manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is designed to offer a stable and accurate reference voltage for various applications, including precision data converters, battery-powered instruments, and industrial control systems.

Key Features

  • Output Voltage: The ADR292FRZ provides a fixed output voltage of 2.5V, which is ideal for many standard applications that require a precise reference.
  • High Accuracy: With an initial accuracy of ±0.15%, the device ensures reliable performance for applications that demand high precision.
  • Low Temperature Coefficient: The ADR292FRZ exhibits an excellent temperature coefficient of 10 ppm/°C max, ensuring a stable output across a wide temperature range.
  • Low Power Consumption: It is optimized for low power operations, with a quiescent current of 25 μA max, making it suitable for battery-powered devices.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range from 4.1 V to 18 V, providing flexibility in various power supply conditions.
  • Long-Term Stability: Demonstrating a long-term stability of 50 ppm typical at 1,000 hours, the ADR292FRZ is reliable for extended periods, reducing the need for recalibration.

Applications

The ADR292FRZ is versatile and can be integrated into numerous applications that require a high-precision voltage reference. Some of the typical applications include:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Battery-powered and portable equipment
  • Industrial and process control instrumentation
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The ADR292FRZ is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the industry. Customers can rely on this voltage reference for consistent performance and durability in their critical applications.

Ordering Information

The ADR292FRZ is available in an 8-lead SOIC (Small Outline Integrated Circuit) package, offering a compact footprint for space-constrained applications. For ordering information, detailed specifications, and support, visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.9270 $55.8540
5+ $22.9144 $114.5720
7+ $22.1984 $155.3888
10+ $21.4823 $214.8230
13+ $20.7662 $269.9606
17+ $18.6180 $316.5060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess