EN
  • EN
  • DE

SBR30A150CT-G

Part No SBR30A150CT-G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description 30A SBR SUPER BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 188650-SBR30A150CT-G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBR30A150CT-G CAD Model

Description

Overview of SBR30A150CT-G from Diodes Incorporated

The SBR30A150CT-G is a high-performance Schottky Barrier Rectifier designed by Diodes Incorporated, renowned for its efficiency and reliability in a variety of power conversion applications. This rectifier is engineered using patented Super Barrier Rectifier technology, which provides lower forward voltage drop and superior reverse leakage performance compared to traditional Schottky diodes. Its robust design makes it an ideal choice for high-frequency applications where energy efficiency is paramount.

Key Features of SBR30A150CT-G

  • High Surge Capability: The SBR30A150CT-G can withstand high surge currents, making it suitable for applications that experience transient over-voltage conditions.
  • Low Power Loss: With its low forward voltage drop and reduced power dissipation, this rectifier ensures minimal power loss in the system, enhancing overall efficiency.
  • High Temperature Operation: It is capable of operating at high temperatures, ensuring reliability and performance stability across a wide range of environmental conditions.
  • TO-220AB Package: Enclosed in a TO-220AB package, the SBR30A150CT-G offers a compact form factor that is easy to integrate into various circuit designs.

Electrical Characteristics

  • Forward Continuous Current: It supports a forward continuous current of 30A, suitable for handling high current demands.
  • Maximum Repetitive Reverse Voltage: The device has a maximum repetitive reverse voltage of 150V, providing a good margin for voltage spikes and transients.
  • Low Thermal Resistance: The SBR30A150CT-G has a low thermal resistance, facilitating efficient heat dissipation during operation.

Applications

The SBR30A150CT-G is widely used in power supply applications, including:

  • Solar inverters
  • Power factor correction (PFC) circuits
  • DC-DC converters
  • Freewheeling diodes in converters and motor control circuits
  • Automotive applications where high efficiency is required

With its combination of high performance, efficiency, and reliability, the SBR30A150CT-G from Diodes Incorporated stands out as a superior choice for designers looking to optimize their power conversion systems.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1896 $65.6880
65+ $1.7967 $116.7855
100+ $1.7406 $174.0600
140+ $1.6845 $235.8300
180+ $1.6282 $293.0760
240+ $1.4598 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess