EN
  • EN
  • DE

SBR30300CTFP

Part No SBR30300CTFP
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description Diode Switching 300V 30A 3-Pin(3+Tab) ITO-220AB Tube / DIODE ARRAY SBR 300V 15A ITO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.03V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 100μA @ 300V
Operating Temperature - Junction -65°C to 175°C
Mounting Through Hole
Case / Package ITO-220AB
Win Source Part Number 064095-SBR30300CTFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SBR30300CTFP
Introduction Date December 15, 2006
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SBR30300CTFP CAD Model

Description

Introducing the SBR30300CTFP - A Robust Super Barrier Rectifier from Diodes Incorporated

Diodes Incorporated is proud to present the SBR30300CTFP, a high-performance Super Barrier Rectifier (SBR) that is designed to meet the rigorous requirements of today's power conversion applications. This device is a testament to Diodes Incorporated's commitment to providing innovative and reliable components for the electronics industry.

Key Features and Benefits

  • High Surge Capability: With its exceptional surge current capability, the SBR30300CTFP is well-suited to handle the demands of applications subject to high surge conditions, ensuring reliability and longevity.
  • Low Forward Voltage Drop: The low V<sub>F characteristic of this rectifier minimizes power loss and improves efficiency, making it ideal for high-efficiency power supplies.
  • High Avalanche Energy Rating: Its robust construction allows it to withstand high energy pulses in the avalanche and commutation modes, which is critical for power supplies in industrial and consumer applications.
  • Super Barrier Design: The innovative super barrier design provides superior performance over standard Schottky diodes, with lower leakage current and enhanced thermal performance.
  • TO-220FP Package: The device comes in a fully isolated TO-220FP package, which provides excellent heat dissipation and electrical isolation, making it easy to mount and safe to handle.

Applications

The SBR30300CTFP is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Free-Wheeling Diodes
  • Power Factor Correction (PFC) Circuits
  • Battery Charging Systems
  • Automotive Environment Applications

Technical Specifications

The SBR30300CTFP boasts impressive technical specifications that cater to demanding power management tasks:

  • Maximum Repetitive Reverse Voltage (V<sub>RRM): 300V
  • Average Rectified Forward Current (I<sub>AV): 30A
  • Peak Forward Surge Current (I<sub>FSM): 220A
  • Operating Junction Temperature Range: -55°C to +150°C

In conclusion, the SBR30300CTFP from Diodes Incorporated is a high-quality, durable, and efficient solution for a variety of power rectification needs. Its superior design and thermal performance make it a go-to choice for engineers looking to enhance their power management systems.

You May Also Be Interested in

Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9840 $51.5840
62+ $1.6279 $100.9298
96+ $1.5770 $151.3920
132+ $1.5261 $201.4452
170+ $1.4753 $250.8010
227+ $1.3227 $300.2529
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess