EN
  • EN
  • DE

SBR30200CT-G

Part No SBR30200CT-G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description Rectifier Diode Super Barrier Rectifier 200V 30A 3-Pin(3+Tab) TO-220AB Tube / 30A SBR SUPER BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 188642-SBR30200CT-G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SBR30200CT
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SBR30200CT-G CAD Model

Description

Overview of SBR30200CT-G

The SBR30200CT-G from Diodes Incorporated is a state-of-the-art power rectifier that is designed to offer superior performance in a wide range of applications. This component features Diodes Incorporated's proprietary Super Barrier Rectifier (SBR) technology, which provides low forward voltage drop and high surge current capability, making it ideal for high-efficiency power supply designs.

Key Features

  • High Forward Surge Current: The SBR30200CT-G is capable of handling a high surge current, which makes it particularly suitable for applications that experience transient overloads.
  • Low Power Loss: Thanks to its low forward voltage drop, this rectifier minimizes power loss, which enhances the overall efficiency of the application it is used in.
  • High Temperature Operation: With an operating junction temperature range of -55°C to +150°C, the SBR30200CT-G is designed to withstand extreme conditions, ensuring reliability and performance stability.
  • TO-220AB Package: The component comes in a TO-220AB package, which is widely used and recognized for its ease of installation and ability to handle high current levels.

Applications

The SBR30200CT-G is versatile and can be used in various applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection
  • Automotive Charging Systems
  • Telecommunication Power Supplies

Electrical Characteristics

The SBR30200CT-G boasts impressive electrical characteristics that include a 200V repetitive peak reverse voltage and a 30A average forward rectified current. Its low forward voltage drop ensures that the device operates efficiently, making it an excellent choice for high-performance applications.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the SBR30200CT-G is no exception. It is produced to meet high industry standards, ensuring that each unit provides reliable service over its lifetime. The device's robust construction and advanced SBR technology contribute to its outstanding performance and durability.

In conclusion, the SBR30200CT-G from Diodes Incorporated is an exceptional choice for designers looking for a high-performance rectifier that combines efficiency, reliability, and versatility. Whether it's for industrial, automotive, or consumer electronics, this component is engineered to deliver top-notch performance in the most demanding situations.

You May Also Be Interested in

Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0323 $61.9380
140+ $0.8470 $118.5800
215+ $0.8205 $176.4075
295+ $0.7941 $234.2595
380+ $0.7676 $291.6880
505+ $0.6881 $347.4905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,900 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess