EN
  • EN
  • DE

SBR20U50SLP-13

Part No SBR20U50SLP-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 50V 20A POWERDI5060-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Super Barrier 50 V 20A Surface Mount PowerDI5060-8
Manufacturer Diodes Incorporated
Series SBR®
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package PowerDI5060-8
Family Name SBR20
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SBR20U50SLP-13DICT, SBR20U50SLP-13DITR, SBR20U50SLP-13DIDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933083-SBR20U50SLP-13
Ultra Librarian 3D Model Ultra Librarian SBR20U50SLP-13 CAD Model

Description

Introducing the SBR20U50SLP-13 from Diodes Incorporated

The SBR20U50SLP-13 is a cutting-edge power rectifier component crafted by the renowned semiconductor manufacturer, Diodes Incorporated. This device is a standout in the realm of power management, designed to optimize efficiency and reliability in a multitude of applications. The SBR20U50SLP-13 is part of the Super Barrier Rectifier (SBR) family, which is known for providing superior performance compared to traditional Schottky diodes.

This power rectifier is engineered to handle a continuous forward current of 20A, making it suitable for high-intensity operations. It boasts a low forward voltage drop, thereby minimizing power loss and ensuring energy efficiency in the applications it serves. With a maximum repetitive peak reverse voltage of 50V, it is well-suited for a variety of DC applications, including but not limited to power supplies, lighting, and automotive systems.

The SBR20U50SLP-13 comes in a low-profile PowerDI5060-8 package, which is designed to provide excellent thermal performance and a compact footprint. This packaging allows for high-density PCB layouts and is ideal for space-constrained applications. The device also features a guard ring for stress protection, enhancing its reliability and longevity, even under challenging conditions.

One of the remarkable aspects of the SBR20U50SLP-13 is its ultra-low leakage current, which is critical for energy-sensitive designs. It also offers a fast reverse recovery time, which contributes to reduced switching losses and improved efficiency in high-frequency applications. Moreover, the component is characterized by its high surge capacity, capable of withstanding transient peak currents, thereby offering robust protection for sensitive circuits.

Diodes Incorporated has designed the SBR20U50SLP-13 with environmental consciousness in mind, ensuring that the product is RoHS compliant and free from hazardous substances. This commitment to sustainability makes it an eco-friendly choice for modern electronic designs.

In summary, the SBR20U50SLP-13 is a testament to Diodes Incorporated's dedication to providing high-performance, energy-efficient, and reliable components. Its superior characteristics make it an excellent choice for designers looking to enhance the power management capabilities of their electronic systems.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess