EN
  • EN
  • DE

SBR20U150CTFP

Part No SBR20U150CTFP
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 150V 10A ITO220 / Diode Super Barrier Rectifier 150V 20A 3-Pin(3+Tab) ITO-220AB Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 150V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 780mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 150V
Operating Temperature - Junction -65°C to 175°C
Mounting Through Hole
Case / Package ITO-220AB
Win Source Part Number 028086-SBR20U150CTFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name SBR20U150CTFP
Introduction Date February 26, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SBR20U150CTFP CAD Model

Description

Overview of SBR20U150CTFP from Diodes Incorporated

The SBR20U150CTFP is a state-of-the-art Schottky Barrier Rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This power component is engineered to offer superior performance in applications requiring high efficiency, low power loss, and improved thermal characteristics. It is housed in a TO-220FP package, which is known for its reliability and robustness in various electronic circuits.

Key Features

  • High Forward Surge Capability: The SBR20U150CTFP is capable of handling high surge currents, making it suitable for applications that experience occasional surges or spikes in current.
  • Super Barrier Rectifier Technology: This technology provides lower forward voltage drop (Vf) and reduced leakage current compared to traditional Schottky diodes, leading to higher efficiency and less power dissipation.
  • 150V Reverse Voltage: The device can withstand reverse voltages up to 150 volts, offering protection against high voltage scenarios and ensuring longevity of the application it is used in.
  • 20A Forward Continuous Current: With a forward continuous current rating of 20 amperes, the SBR20U150CTFP can handle significant current loads, catering to a wide range of power applications.
  • Thermal Performance: The TO-220FP package enhances thermal performance, enabling the device to operate effectively even under high temperature environments.
  • RoHS Compliant: Adherence to RoHS standards ensures that the SBR20U150CTFP is free from hazardous substances, making it environmentally friendly and safe for use in various consumer electronics.

Applications

The versatility of the SBR20U150CTFP allows it to be utilized in a broad spectrum of applications. It is particularly well-suited for use in power supplies, including adapters and chargers, LED lighting, automotive systems, and other power conversion and management systems. Its high efficiency and thermal stability also make it an excellent choice for high-frequency applications and systems with space constraints.

Conclusion

Diodes Incorporated's SBR20U150CTFP is a powerful and reliable component that meets the needs of modern high-performance electronic devices. Its combination of efficiency, current handling, and thermal properties, along with compliance with environmental standards, makes it a preferred choice for designers and engineers looking to enhance their power management solutions.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5127 $51.2700
240+ $0.4207 $100.9680
370+ $0.4076 $150.8120
510+ $0.3944 $201.1440
660+ $0.3813 $251.6580
880+ $0.3418 $300.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,277 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess