EN
  • EN
  • DE

SBR20M150CTFP

Part No SBR20M150CTFP
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 150V 10A ITO220 / Diode Super Barrier Rectifier 150V 20A 3-Pin(3+Tab) ITO-220AB Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Series SBR
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Maximum) 150V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Maximum) @ If 1V @ 20A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 12μA @ 150V
Operating Temperature - Junction -65°C ~ 200°C
Mounting Style Through Hole
Package TO-220-3 Full Pack, Isolated Tab
Manufacturer Package ITO-220AB
Win Source Part Number 793895-SBR20M150CTFP
Popularity Medium
Supply and Demand Status Limited
Family Name SBR20M150CTFP
Introduction Date December 14, 2006
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian SBR20M150CTFP CAD Model

Description

Introducing the SBR20M150CTFP from Diodes Incorporated

The SBR20M150CTFP is a state-of-the-art power rectifier that is part of Diodes Incorporated's Super Barrier Rectifier (SBR®) series. This component is specifically designed for applications requiring high efficiency, low power loss, and improved thermal performance. It is an ideal choice for power supply designers looking to enhance the performance and reliability of their systems.

Key Features

  • High Forward Surge Capability: The SBR20M150CTFP is capable of handling high surge currents, making it suitable for applications that experience frequent power surges.
  • Low Thermal Resistance: With its low thermal resistance, this rectifier can operate at higher temperatures while maintaining its performance, which is crucial for high-density circuit designs.
  • Super Barrier Rectifier Technology: The SBR® technology offers a superior alternative to traditional Schottky diodes by providing lower forward voltage drop and better reverse leakage characteristics.
  • High Voltage Rating: With a maximum repetitive peak reverse voltage of 150V, this device is designed to withstand high voltage environments.
  • PowerDI®5 Package: The SBR20M150CTFP comes in a PowerDI®5 package that ensures a compact footprint and excellent power density.

Applications

The versatility of the SBR20M150CTFP makes it suitable for a wide range of applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection
  • Automotive Applications
  • Telecommunications

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the SBR20M150CTFP is no exception. It is manufactured to meet the highest industry standards, ensuring both reliability and durability for your critical applications. Whether you're designing power supplies for consumer electronics, industrial systems, or automotive applications, the SBR20M150CTFP offers the performance and robustness needed to excel in challenging environments.

Conclusion

With its advanced SBR® technology, high voltage rating, and thermal efficiency, the SBR20M150CTFP from Diodes Incorporated stands out as a superior choice for designers seeking to optimize their power rectification solutions. Its robust design and versatile application scope make it a valuable component for a multitude of power management tasks.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess