EN
  • EN
  • DE

SBR20B100CT

Part No SBR20B100CT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE SBR 100V 10A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Cathode Super Barrier 100 V 10A Through Hole TO-220-3
Manufacturer Diodes Incorporated
Series SBR®
Package Tube
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220-3
Family Name SBR20
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -SBR20B100CTDI-5, SBR20B100CTDI-5, -SBR20B100CTDI, -SBR20B100CTDI-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893668-SBR20B100CT
Ultra Librarian 3D Model Ultra Librarian SBR20B100CT CAD Model

Description

The SBR20B100CT is a state-of-the-art power rectifier from Diodes Incorporated, renowned for its high efficiency and reliability in a variety of applications. This component is part of the Super Barrier Rectifier (SBR) series, which is designed to offer superior performance in power conversion and management tasks.

Key Features

  • High Surge Capability: The SBR20B100CT is capable of withstanding high surge currents, making it ideal for applications that experience frequent power spikes.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier ensures minimal power loss during operation, enhancing overall efficiency.
  • High Temperature Operation: This device can operate at high temperatures, ensuring reliability and performance even under thermal stress.
  • RoHS Compliant: The SBR20B100CT is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Applications

The versatility of the SBR20B100CT allows it to be used in a wide range of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Automotive Charging Systems
  • Telecommunications
  • Computing Systems
  • Lighting Systems

Technical Specifications

Parameter Value Package/Case TO-220AB Rectifier Type Super Barrier Rectifier Reverse Voltage 100V Average Rectified Current 20A Operating Temperature Range -55°C to +150°C

Quality and Reliability

Diodes Incorporated ensures that the SBR20B100CT meets the highest standards of quality and reliability. Each device undergoes rigorous testing to guarantee performance in the most demanding situations. The SBR20B100CT is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the needs of modern electronics.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess