EN
  • EN
  • DE

SBR20A60CTFP

Part No SBR20A60CTFP
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description Diode Super Barrier Rectifier 60V 20A 3-Pin(3+Tab) ITO-220AB Tube / DIODE ARRAY SBR 60V 10A ITO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 650mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 60V
Operating Temperature - Junction -65°C to 150°C
Mounting Through Hole
Case / Package ITO-220AB
Win Source Part Number 064089-SBR20A60CTFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SBR20A60CTFP
Introduction Date January 04, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SBR20A60CTFP CAD Model

Description

The SBR20A60CTFP is a high-performance, dual common-cathode Super Barrier Rectifier (SBR) designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This robust component is engineered to provide superior low forward voltage drop and high surge current capability, making it an excellent choice for a wide range of power conversion applications.

Key Features

  • High Surge Capability: With its ability to handle high surge currents, the SBR20A60CTFP is well-suited for applications that experience transient over-voltage conditions, ensuring reliable performance and protection for sensitive electronics.
  • Low Power Loss: The low forward voltage drop characteristic of the SBR technology minimizes power loss, which improves efficiency and reduces thermal stress on the system.
  • High Voltage Rating: With a maximum repetitive reverse voltage of 60V, this device can easily handle the demands of high-voltage circuits.
  • Thermal Performance: The SBR20A60CTFP comes in a TO-220FP package, which offers excellent thermal conduction properties, allowing for efficient heat dissipation during operation.
  • Environmentally Friendly: This product is compliant with RoHS standards, ensuring that it does not contain hazardous substances and is environmentally friendly.

Applications

The SBR20A60CTFP is versatile and can be used in various applications, including:

  • Power supplies
  • AC/DC converters
  • Reverse battery protection circuits
  • Lighting systems
  • Automotive applications

Technical Specifications

Parameter Value Average Rectified Output Current 20A Non-Repetitive Peak Forward Surge Current 200A Maximum Forward Voltage Drop 0.95V @ 10A Operating Junction Temperature Range -55°C to +150°C Package Type TO-220FP

In conclusion, the SBR20A60CTFP from Diodes Incorporated is a powerful and efficient solution for modern electronic applications requiring high surge capability and low power loss. Its robust design, combined with environmental compliance, makes it a reliable and sustainable choice for designers and engineers.

You May Also Be Interested in

IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2749 $50.0478
54+ $1.8666 $100.7964
83+ $1.8082 $150.0806
115+ $1.7499 $201.2385
148+ $1.6916 $250.3568
198+ $1.5166 $300.2868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,848 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess