EN
  • EN
  • DE

SBR20A300CTFP

Part No SBR20A300CTFP
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 300V 10A ITO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 920mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 100μA @ 300V
Operating Temperature - Junction -65°C to 175°C
Mounting Through Hole
Case / Package ITO-220AB
Win Source Part Number 1094598-SBR20A300CTFP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR20A300CTFP CAD Model

Description

Introducing the SBR20A300CTFP from Diodes Incorporated

The SBR20A300CTFP is a state-of-the-art power rectifier component designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product stands out for its exceptional performance and reliability in various applications, particularly in power supply operations and energy management systems. The SBR20A300CTFP is part of Diodes Incorporated's Super Barrier Rectifier (SBR®) series, which is renowned for offering superior advantages over traditional Schottky barrier diodes.

Key Features of the SBR20A300CTFP

  • High Surge Capability: The SBR20A300CTFP is capable of handling high surge currents, making it an excellent choice for applications that require robust protection against transient voltage spikes.
  • Low Forward Voltage Drop: With its low forward voltage drop, this rectifier ensures high efficiency, which helps reduce power loss and improve overall system performance.
  • High Temperature Operation: The device is designed to operate effectively at high temperatures, thereby ensuring reliability and longevity even under thermal stress.
  • TO-220FP Packaging: The rectifier comes in a TO-220FP package, which is widely recognized for its thermal efficiency and ease of mounting on printed circuit boards.
  • RoHS Compliant: The SBR20A300CTFP is RoHS compliant, meaning it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Applications

The versatility of the SBR20A300CTFP allows it to be used across a wide range of applications, such as:

  • Power Management Systems
  • AC/DC Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection Circuits
  • Automotive Charging Systems
  • Switching Power Supplies

Technical Specifications

Here's a quick glance at the technical specifications of the SBR20A300CTFP:

  • Package: TO-220FP
  • Rectifier Type: Super Barrier Rectifier
  • Peak Reverse Voltage (V<sub>RRM): 300V
  • Average Rectified Current (I<sub>o): 20A
  • Operating Junction Temperature: -55°C to +150°C

With its robust design and superior electrical characteristics, the SBR20A300CTFP is an ideal choice for designers looking for a reliable and efficient power rectifier solution. Diodes Incorporated's commitment to quality ensures that this component will enhance the performance and durability of your electronic systems.

You May Also Be Interested in

Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8570 $59.9900
165+ $0.7033 $116.0445
255+ $0.6812 $173.7060
355+ $0.6593 $234.0515
455+ $0.6373 $289.9715
610+ $0.5714 $348.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,060 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess