EN
  • EN
  • DE

SBR20A200CTFP

Part No SBR20A200CTFP
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description Diode Super Barrier Rectifier 200V 20A 3-Pin(3+Tab) ITO-220AB Tube / DIODE ARRAY SBR 200V 10A ITO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 860mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 100μA @ 200V
Operating Temperature - Junction -65°C to 175°C
Mounting Through Hole
Case / Package ITO-220AB
Win Source Part Number 092641-SBR20A200CTFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SBR20A200CTFP
Introduction Date December 15, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SBR20A200CTFP CAD Model

Description

Product Overview: SBR20A200CTFP - Diodes Incorporated

The SBR20A200CTFP is a state-of-the-art power rectifier from Diodes Incorporated, designed to offer superior performance in a wide range of applications. This product is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for the electronics industry.

Key Features

  • Super Barrier Rectifier Technology: The SBR20A200CTFP uses advanced super barrier rectifier technology, which provides lower forward voltage drop and reduced leakage current compared to traditional Schottky diodes.
  • High Surge Capability: With a high surge current capability, this component is well-suited for applications that require robust performance in the face of transient conditions.
  • Power Dissipation: The device is capable of handling high levels of power dissipation, making it ideal for high-power applications.
  • High Reverse Voltage: It offers a high reverse voltage of 200V, which allows it to be used in circuits with higher operating voltages.
  • TO-220FP Package: The SBR20A200CTFP comes in a TO-220FP package, which provides a compact form factor with excellent thermal performance.

Applications

The versatility of the SBR20A200CTFP makes it suitable for a broad range of applications, including:

  • Power management systems
  • Switching power supplies
  • Converters and inverters
  • Free-wheeling diodes in power converters
  • Automotive applications
  • LED lighting solutions

Reliability and Quality

Diodes Incorporated is known for its rigorous quality control and the SBR20A200CTFP is no exception. It is designed to meet high standards of reliability and performance, ensuring a long operational life in your electronic systems. With its combination of efficiency, durability, and thermal stability, the SBR20A200CTFP is an excellent choice for designers looking for a superior power rectifier solution.

Environmental Compliance

The SBR20A200CTFP is also environmentally friendly, meeting RoHS and Green standards, which means it is free from hazardous substances and complies with current environmental regulations.

You May Also Be Interested in

Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6750 $50.6250
185+ $0.5538 $102.4530
280+ $0.5365 $150.2200
390+ $0.5192 $202.4880
500+ $0.5019 $250.9500
670+ $0.4500 $301.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess