EN
  • EN
  • DE

SBR20A120CTE

Part No SBR20A120CTE
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Diodes Incorporated
Series SBR®
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Technology Super Barrier
Voltage - DC Reverse (Vr) (Max) 120 V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 790 mV @ 10 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 120 V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package TO-262
Base Product Number SBR20
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 663988-SBR20A120CTE
Ultra Librarian 3D Model Ultra Librarian SBR20A120CTE CAD Model

Description

The SBR20A120CTE from Diodes Incorporated is a high-performance, dual common-cathode Super Barrier Rectifier (SBR) designed for use in power conversion and rectification applications. This device is part of Diodes Incorporated's extensive SBR product line, which is renowned for its superior efficiency, low power loss, and high surge current capability.

Key Features

  • High Surge Capability: The SBR20A120CTE is capable of withstanding high surge currents, making it ideal for applications that require robust performance during transient conditions.
  • Low Forward Voltage Drop: This rectifier offers a low forward voltage drop, which enhances overall system efficiency by reducing power loss during operation.
  • High Temperature Operation: With an operating junction temperature range of -55°C to +150°C, the SBR20A120CTE can reliably function in environments with extreme temperatures.
  • RoHS Compliant: The product is fully compliant with the RoHS directive, ensuring it meets current environmental standards by avoiding the use of hazardous substances.

Applications

The SBR20A120CTE is versatile and can be used in a variety of applications, including:

  • Power supply units
  • AC/DC converters
  • Free-wheeling diodes in inverter systems
  • Lighting systems
  • Automotive applications

Electrical Characteristics

With a 20A average rectified current rating and a 120V reverse voltage rating, the SBR20A120CTE is suitable for mid-to-high voltage applications. The device also features a low leakage current, further enhancing its efficiency and making it an excellent choice for power-sensitive designs.

Package and Quality

The SBR20A120CTE comes in a TO-220AB package, which is widely used in the industry and known for its ease of mounting and good thermal performance. Diodes Incorporated's commitment to quality ensures that this product meets the highest standards for reliability and performance.

Conclusion: The SBR20A120CTE from Diodes Incorporated is an exceptional choice for designers looking for a reliable and efficient super barrier rectifier. With its combination of high surge capability, low forward voltage drop, and ability to operate at high temperatures, this product is well-suited to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess