EN
  • EN
  • DE

SBR20150CT-G

Part No SBR20150CT-G
Manufacturer Diodes Incorporated
Catalog OEM Parts ( S )
Description SBR20150CT Series 150 V 20 A Through Hole Super Barrier Rectifier - TO-220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Common Cathode
Forward Current 20 A
Maximum Operating Temperature 175 °C
Max Repetitive Reverse Voltage (Vrrm) 150 V
Min Operating Temperature -65 °C
Mount Through Hole
Number of Pins 3
Peak Non-Repetitive Surge Current 150 A
Peak Reverse Current 100 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 972760-SBR20150CT-G
Categories OEM Parts( S )
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBR20150CT-G CAD Model

Description

The SBR20150CT-G is a state-of-the-art rectifier from Diodes Incorporated, designed to offer superior performance in power management applications. This component is part of the Super Barrier Rectifier (SBR) series, which is renowned for its high-efficiency, low power loss, and robust thermal performance. The SBR20150CT-G is an ideal choice for high-frequency and energy-sensitive environments where efficiency is paramount.

Key Features

  • High Surge Capability: The SBR20150CT-G is designed to withstand high surge currents, ensuring reliability and stability in applications subject to sudden voltage spikes.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier minimizes power loss and improves efficiency, making it suitable for high-efficiency power supplies.
  • High Average Rectified Current: It can handle a high average rectified current, facilitating the management of higher power levels in electronic circuits.
  • Thermal Performance: The superior thermal performance of the SBR20150CT-G ensures it operates effectively over a wide temperature range.
  • Lead-Free and RoHS Compliant: This product adheres to environmental regulations, being completely lead-free and RoHS compliant.

Applications

The SBR20150CT-G is versatile and can be used in a variety of applications, including:

  • Power Management Systems
  • AC/DC Converters
  • Free-Wheeling Diodes
  • Automotive Applications
  • Power Factor Correction Circuits
  • Switching Power Supplies

Technical Specifications

The SBR20150CT-G boasts impressive technical specifications:

  • Voltage - DC Reverse (Vr) (Max): 150V
  • Current - Average Rectified (Io) (per Diode): 10A
  • Voltage - Forward (Vf) (Max) @ If: 0.98V @ 10A
  • Current - Reverse Leakage @ Vr: 500µA @ 150V
  • Operating Temperature Range: -65°C to 175°C

With its robust design and comprehensive features, the SBR20150CT-G from Diodes Incorporated is an excellent choice for engineers and designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5483 $60.3130
260+ $0.4499 $116.9740
400+ $0.4359 $174.3600
550+ $0.4218 $231.9900
710+ $0.4077 $289.4670
950+ $0.3656 $347.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess