EN
  • EN
  • DE

SBR140S3-7

Part No SBR140S3-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 40V 1A SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 490mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 30μA @ 40V
Mounting SMD (SMT)
Case / Package SOD-323
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 1094588-SBR140S3-7
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SBR140S3-7 CAD Model

Description

Introducing the SBR140S3-7 Power Rectifier by Diodes Incorporated

The SBR140S3-7 is a state-of-the-art power rectifier component designed and manufactured by Diodes Incorporated, a renowned leader in the semiconductor market. This high-performance device is part of the Super Barrier Rectifier (SBR) family, which is well-known for its superior efficiency and thermal performance compared to traditional Schottky rectifiers. The SBR140S3-7 is specifically engineered to meet the rigorous demands of high-frequency and energy-sensitive applications.

Key Features of the SBR140S3-7

  • High Surge Capability: The device is capable of withstanding high surge currents, making it an ideal choice for power supply applications that may experience unexpected surges.
  • Low Forward Voltage Drop (VF): With a low VF, the SBR140S3-7 ensures reduced power loss and higher efficiency in operation, which is crucial for energy-saving applications.
  • Super Barrier Design: The innovative super barrier design provides a lower leakage current than traditional Schottky rectifiers, which enhances the overall reliability and longevity of the device.
  • High Temperature Operation: The SBR140S3-7 is designed to perform reliably over a wide temperature range, making it suitable for industrial and automotive environments that experience extreme temperature conditions.
  • RoHS Compliant: As an environmentally friendly product, the SBR140S3-7 complies with the Restriction of Hazardous Substances (RoHS) directive, which limits the use of certain hazardous materials in electronic and electrical equipment.

Applications

The versatility of the SBR140S3-7 allows it to be used in a variety of applications, including:

  • DC/DC converters
  • Power supplies for consumer electronics
  • LED lighting
  • Automotive applications
  • Telecommunications equipment

Package and Quality Assurance

The SBR140S3-7 is offered in a compact, surface-mount SOD-123FL package, which ensures a minimal footprint on the PCB and simplifies the design and manufacturing process. Diodes Incorporated is committed to delivering high-quality products, and the SBR140S3-7 is no exception; it undergoes rigorous testing and quality control measures to ensure it meets the highest industry standards for performance and reliability.

For engineers and designers looking for a robust, efficient, and reliable power rectification solution, the SBR140S3-7 from Diodes Incorporated presents an excellent choice that combines cutting-edge technology with practical functionality.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess