EN
  • EN
  • DE

SBR10U200CT

Part No SBR10U200CT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 200V 5A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Diodes Incorporated
Series SBR®
Package Tube
Product Status Active
Diode Configuration 1 Pair Common Cathode
Technology Super Barrier
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 820 mV @ 5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 30 ns
Current - Reverse Leakage @ Vr 200 µA @ 200 V
Operating Temperature - Junction -65°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
Base Product Number SBR10
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 663962-SBR10U200CT
Ultra Librarian 3D Model Ultra Librarian SBR10U200CT CAD Model

Description

Overview of SBR10U200CT from Diodes Incorporated

The SBR10U200CT is a high-performance Schottky Barrier Rectifier designed by Diodes Incorporated, renowned for its superior efficiency and reliability in power management applications. This component is a part of the Super Barrier Rectifier series, which is known for its low forward voltage drop and high surge current capability, making it an ideal choice for high-frequency and energy-sensitive environments.

Key Features

  • High Forward Surge Capability: The SBR10U200CT is capable of withstanding high surge currents, which is crucial for applications that experience short-duration overvoltages.
  • Low Power Loss: With its low forward voltage drop, the device ensures minimal power loss during operation, contributing to overall energy efficiency in electronic circuits.
  • High Temperature Operation: The device is designed to operate effectively over a wide temperature range, making it suitable for challenging thermal environments.
  • RoHS Compliant: Adhering to environmental standards, the SBR10U200CT is RoHS compliant, meaning it is free from hazardous substances such as lead, making it a safe choice for electronic manufacturers.

Electrical Characteristics

  • Reverse Voltage: The rectifier has a maximum repetitive peak reverse voltage of 200V, which is suitable for various power conversion applications.
  • Forward Current: It offers a high average rectified forward current of 10A, ensuring it can handle significant power requirements.
  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, typically around 0.71V at 5A, which enhances its efficiency in circuits.

Applications

The SBR10U200CT is widely used in a variety of applications, including power supply units, lighting systems, battery charging, and any other power conversion systems that require high efficiency and reliability. Its ability to minimize power loss and handle high surge currents makes it a preferred choice for designers looking to optimize their power management solutions.

For engineers and designers seeking a rectifier that offers both efficiency and durability, the SBR10U200CT from Diodes Incorporated stands out as a robust option. Its superior electrical characteristics ensure that it can meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4066 $50.8250
300+ $0.3337 $100.1100
465+ $0.3232 $150.2880
640+ $0.3128 $200.1920
830+ $0.3024 $250.9920
1,110+ $0.2711 $300.9210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess