EN
  • EN
  • DE

SBR10U150CTE

Part No SBR10U150CTE
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Diodes Incorporated
Series SBR®
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Technology Super Barrier
Voltage - DC Reverse (Vr) (Max) 150 V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 810 mV @ 5 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200 µA @ 150 V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package TO-262
Base Product Number SBR10
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 313997-SBR10U150CTE
Ultra Librarian 3D Model Ultra Librarian SBR10U150CTE CAD Model

Description

Introducing the SBR10U150CTE from Diodes Incorporated

The SBR10U150CTE is a state-of-the-art power rectifier that is part of the Super Barrier Rectifier (SBR) series from Diodes Incorporated. Designed for high-performance applications, this component offers a unique combination of low forward voltage drop and high surge current capability, making it an ideal choice for power supply designs that require efficiency and reliability.

Key Features

  • High Forward Surge Current: With an impressive forward surge current capability, the SBR10U150CTE is well-suited to handle momentary overcurrent conditions, ensuring robust performance in demanding situations.
  • Low Power Loss: The low forward voltage drop characteristic of the SBR10U150CTE minimizes power loss during operation, contributing to overall system efficiency and reduced thermal stress.
  • High-Temperature Operation: Capable of operating at junction temperatures up to 150°C, this device is designed to withstand the rigors of high-temperature environments, making it suitable for industrial and automotive applications.
  • Super Barrier Design: The SBR technology provides a superior barrier against voltage spikes and transients, enhancing the device's ability to protect sensitive electronic circuits.

Applications

The versatility of the SBR10U150CTE allows it to be used in a wide range of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • AC/DC Power Supplies
  • Automotive Charging Systems
  • Lighting Systems
  • Telecommunications Equipment

Technical Specifications

The SBR10U150CTE boasts technical specifications that ensure high performance in various applications:

  • Reverse Voltage: 150V
  • Forward Continuous Current: 10A
  • Package: TO-263 (D2PAK)
  • RoHS Compliant and Halogen-Free

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products, and the SBR10U150CTE is no exception. It is manufactured to meet the highest industry standards for quality and reliability, ensuring that it meets the needs of even the most demanding applications.

Whether you are designing a power supply for consumer electronics or an automotive charging system, the SBR10U150CTE offers the performance, efficiency, and reliability that modern electronic systems require.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess