EN
  • EN
  • DE

SBR10150CTFP-G

Part No SBR10150CTFP-G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 150V 5A ITO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Rectifiers - Arrays
Manufacturer Diodes Incorporated
Series SBR
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 150V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 920mV @ 5A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 250μA @ 150V
Mounting Style Through Hole
Package TO-220-3 Full Pack, Isolated Tab
Manufacturer Device Package ITO-220AB
Win Source Part Number 188616-SBR10150CTFP-G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBR10150CTFP-G CAD Model

Description

Product Overview: SBR10150CTFP-G from Diodes Incorporated

The SBR10150CTFP-G is a state-of-the-art Schottky Barrier Rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is engineered to cater to high-efficiency power supply applications and is particularly well-suited for use in DC-DC converters, freewheeling diodes, and polarity protection applications.

Key Features

  • High Forward Surge Capability: The SBR10150CTFP-G is capable of handling high surge currents, making it reliable for applications that experience transient overcurrent conditions.
  • Low Power Loss: With its Schottky barrier design, this rectifier has a low forward voltage drop, which results in reduced power loss and improved system efficiency.
  • High Current Capacity: The device supports a high average rectified current, ensuring it can handle the demands of high-power applications.
  • Thermal Performance: The SBR10150CTFP-G comes in a TO-220FP package, which offers excellent thermal performance and is suitable for high-temperature operating conditions.
  • RoHS Compliant: In line with environmental standards, this product is RoHS compliant, ensuring it meets the latest regulatory requirements for hazardous substance restrictions.

Electrical Characteristics

The SBR10150CTFP-G boasts impressive electrical characteristics that include a maximum repetitive peak reverse voltage of 150V and a forward continuous current of 10A. Its low forward voltage drop ensures high efficiency, and its fast switching capability enhances the performance in high-frequency applications. The device also features a maximum operating junction temperature range of -65°C to 150°C, accommodating a wide range of environmental conditions.

Applications

Thanks to its robust design and high-performance features, the SBR10150CTFP-G is an excellent choice for various applications. It is widely used in power management solutions, including:

  • Switching power supplies
  • Power inverters
  • Automotive applications
  • DC-DC converters
  • LED lighting

Diodes Incorporated's SBR10150CTFP-G is a testament to the company's commitment to providing high-quality, reliable components for advanced electronic systems. Its combination of efficiency, thermal performance, and high current handling makes it an ideal choice for engineers and designers looking to optimize their power supply designs.

You May Also Be Interested in

IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess