EN
  • EN
  • DE

SA555S-13

Part No SA555S-13
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SINGLE TIMER 500KHZ 8SO / Programmable Timer IC 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Diodes Incorporated
Series NE
Package Tape & Reel (TR)
Type Programmable Timer
Voltage - Supply 4.6V ~ 16V
Current - Supply 10 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Mounting SMD (SMT)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -SA555S-13DIDKR,31-SA555S-13TR,SA555S-13DITR,SA555S13,-SA555S-13DITR,SA555S-13DIDKR,-SA555S-13DICT,SA555S-13DICT
Standard Package 2,500
Win Source Part Number 1019149-SA555S-13
Ultra Librarian 3D Model Ultra Librarian SA555S-13 CAD Model

Description

The SA555S-13 precision timer by Diodes Incorporated is a highly versatile and reliable component designed for generating accurate time delays or oscillation. This integrated circuit (IC) is an improved version of the standard 555 timer, offering enhanced performance characteristics that make it suitable for a wide range of applications, including industrial controls, consumer electronics, and hobbyist projects.

Key Features

  • Supply Voltage Range: The SA555S-13 operates over a wide supply voltage range from 4.5V to 16V, making it adaptable to various power environments.
  • Output Drive Capability: It can drive up to 200mA of load, which allows it to directly control relays, solenoids, and other high-current devices.
  • Timing Accuracy: The timer ensures precise timing control with a temperature stability of 0.005% per degree Celsius.
  • Adjustable Duty Cycle: The duty cycle is adjustable, providing the flexibility to generate outputs ranging from very short pulses to nearly continuous waveforms.
  • Low Power Consumption: With a low power design, the SA555S-13 is ideal for battery-powered applications, ensuring longer battery life and reduced power costs.

Applications

The SA555S-13 precision timer is suitable for a variety of applications, including:

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Pulse width modulation (PWM)

Package Information

The SA555S-13 comes in a compact SOP-8 package, which is designed for easy integration into a range of electronic assemblies. The small footprint of the package allows for efficient use of PCB space, making it an excellent choice for space-constrained applications.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the SA555S-13 precision timer is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the rigors of both commercial and industrial environments.

For designers and engineers looking for a reliable and flexible timing solution, the SA555S-13 from Diodes Incorporated offers an optimal balance of features, making it a go-to choice for a multitude of electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Microchip Technology
MEMS OSC XO 87.5000MHZ CMOS SMD / 87.5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1944 $50.5440
630+ $0.1595 $100.4850
975+ $0.1545 $150.6375
1,340+ $0.1495 $200.3300
1,730+ $0.1446 $250.1580
2,315+ $0.1296 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,560 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess