EN
  • EN
  • DE

SA10CA-T

Part No SA10CA-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 10V
Voltage - Breakdown (Min) 11.1V
Voltage - Clamping (Max) @ Ipp 17V
Current - Peak Pulse (10/1000µs) 29.4A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Base Product Number SA10
Other Names SA10CAT,SA10CADITR,SA10CATR,SA10CADI,SA10CACT,SA10CACT,SA10CADICT,SA10CATR,981-SA10CA-T
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1301051-SA10CA-T
Ultra Librarian 3D Model Ultra Librarian SA10CA-T CAD Model

Description

Product Overview: SA10CA-T by Diodes Incorporated

The SA10CA-T is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This device is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring reliability and longevity of the electronic systems. The SA10CA-T is part of the SA series, which is known for its high surge capability and fast response time to transient over-voltages.

Key Features

  • Peak Pulse Power: The SA10CA-T can withstand peak pulse power of 500W at 10/1000μs waveform, which is a standard transient threat in many electronic circuits.
  • Breakdown Voltage: It has a breakdown voltage range from 11.1V to 12.3V, providing precise voltage protection levels suitable for a variety of applications.
  • Reverse Stand-off Voltage: With a reverse stand-off voltage of 10V, it ensures that normal operation is not interrupted by shunting excess current away during voltage transients.
  • Low Leakage Current: The SA10CA-T maintains a low leakage current, minimizing power loss when the device is in standby mode.
  • Bi-directional Protection: This TVS diode offers bi-directional protection, guarding the circuit from transients regardless of the polarity.
  • Fast Response Time: It reacts to over-voltage events in picoseconds, providing immediate protection against electrical transients.

Applications

The SA10CA-T is ideal for a range of applications where transient voltage protection is crucial. These include:

  • Power Supplies
  • Industrial Systems
  • Telecommunication Devices
  • Consumer Electronics
  • Automotive Electronics

Reliability and Quality

Diodes Incorporated is committed to delivering high-quality products. The SA10CA-T is no exception, and it is manufactured to meet rigorous industry standards for performance and reliability. This device is RoHS compliant, ensuring it meets environmental standards by being free from hazardous substances.

Package and Availability

The SA10CA-T comes in an axial lead package, which is designed for easy installation in a wide range of through-hole PCB applications. The device is available in bulk or tape and reel packaging, catering to both small-scale projects and high-volume production needs.

With its combination of high surge capability, fast response time, and precise voltage protection, the SA10CA-T from Diodes Incorporated is an excellent choice for designers looking to enhance the durability and safety of their electronic systems.

You May Also Be Interested in

Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess