EN
  • EN
  • DE

S8M02600B

Part No S8M02600B
Manufacturer Diodes Incorporated
Catalog SCRs - Single
Description THYRISTOR TO220AB TUBE 50PCS / SCR 600 V 8 A Sensitive Gate Through Hole TO-220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr Diodes Incorporated
Package Tube
Voltage - Off State 600 V
Voltage - Gate Trigger (Vgt) (Max) 1 V
Current - Gate Trigger (Igt) (Max) 200 µA
Voltage - On State (Vtm) (Max) 1.8 V
Current - On State (It (RMS)) (Max) 8 A
Current - Hold (Ih) (Max) 6 mA
Current - Off State (Max) 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A @ 60Hz
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 110°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220AB
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names 31-S8M02600B
Standard Package 50
Win Source Part Number 1090618-S8M02600B
Ultra Librarian 3D Model Ultra Librarian S8M02600B CAD Model

Description

The S8M02600B from Diodes Incorporated is a state-of-the-art integrated circuit designed for high-efficiency power management applications. This versatile component is engineered to meet the rigorous demands of modern electronic devices, providing a reliable and compact solution for a wide range of power supply systems.

Key Features

  • High Efficiency: The S8M02600B is optimized for minimal power loss, ensuring maximum energy transfer for your application.
  • Wide Operating Voltage Range: This component operates effectively across a broad range of input voltages, making it suitable for diverse electrical environments.
  • Thermal Protection: Built-in thermal shutdown functionality safeguards the device against overheating, enhancing its durability and lifespan.
  • Low Standby Current: The low quiescent current feature of the S8M02600B contributes to the overall energy efficiency of the end product.
  • Compact Design: The small footprint of the S8M02600B allows for integration into space-constrained applications without compromising performance.

Applications

The S8M02600B is ideal for a variety of applications where efficient power management is crucial. These include:

  • Portable and wearable devices
  • Consumer electronics
  • Industrial control systems
  • Telecommunications equipment
  • Automotive modules

Technical Specifications

The S8M02600B boasts impressive technical specifications that ensure its performance in even the most demanding situations:

  • Operating Temperature Range: Specified over a wide temperature range to guarantee functionality in various environments.
  • Package Type: Available in a user-friendly package that simplifies the assembly process and reduces manufacturing complexity.
  • Regulatory Compliance: Meets international standards for electronic components, ensuring compatibility and safety for global use.

For designers and engineers looking for a reliable power management solution, the S8M02600B from Diodes Incorporated offers the perfect blend of efficiency, versatility, and performance. Its advanced features and robust design make it an essential component for any power-sensitive application.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Renesas Electronics America
TRIAC 700V 0.5A
Lowest to $5.3721
Mitsumi
Need more? Email Us
Renesas Electronics America
Lowest to $0.2610
STMicroelectronics
BTW67 and BTW69 Series
Lowest to $62.5624
Renesas Electronics America
Lowest to $3.1544
IXYS
THYRISTOR PHASE 1200V TO-247AD
Lowest to $5.0397
Renesas Electronics America
Lowest to $0.6145
Littelfuse Inc.
65 / 70 Amp Standard SCRs
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1151 $52.9567
40+ $2.5560 $102.2400
61+ $2.4761 $151.0421
84+ $2.3963 $201.2892
108+ $2.3164 $250.1712
145+ $2.0768 $301.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,461 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess